Titan Tool Supply, Inc. Fiber Optic Ring Light FORL

Description
Titan Fiber Optic Ring Illuminators provide the finest illumination that money can buy for viewing, measuring or assembly under a microscope, projector or closed circuit TV systems. This Fiber Optic CIRCLE OF LIGHT OVER 360 Deg. leaves absolutely NO SHADOW Pockets such as is possible with regular microscope illuminators, single or double fiber bundles or even fluorescent lighting which is much weaker in intensity. Its strength surpasses all built in illumination system wherein the light beam has to pass through lenses and mirrors before it reaches the work piece. The light is ABSOLUTELY COLD which is essential for measuring in .0001" increments or when thin sensitive work pieces are checked such as Film, P.C. Boards or Biological Specimens. It is a soothing white light with no glare which reduces operator fatigue and can be used for extended periods of time without harmful side effects. The Ring Illuminator can be used as the prime light source for Measuring Microscopes, Monocular or Stereo Viewing Microscopes, or as a secondary light source or Profile Projectors, 35mm Cameras or Closed Circuit TV Systems, or miniature assembly. Many industrial materials have lighting problems. They are either opaque and reflect little or no light, or are so highly polished that they reflect the light from a point light source into space and the light waves do not reenter the optical system. This can also be helped by the Titan Fiber Optic Illuminator. To serve you better we have four different diameter Fiber Optic Ring Illuminators. This large range covers all Titan Microscopes and Projectors, as well as 90% of competitive units. The units are held in place by 3 nylon screws that will not mar or injure your microscope frame. If special adapters are necessary, they can easily be made to fit onto this simple system. Please note that if you do not already own a light source, Model FOI-150 Watt Halogen light source is essential for your ring illuminator or for 40% more illumination Model FOI-250 Watt Halogen light source is available. Intensity can be controlled at will by adjustment of a simple rheostat on both the Titan FOI-150 and Titan FOI-250 Fiber Optic Illuminators. These are separate units and not part of the pricing of the ring illuminators.
Datasheet
Description
Titan Fiber Optic Ring Illuminators provide the finest illumination that money can buy for viewing, measuring or assembly under a microscope, projector or closed circuit TV systems. This Fiber Optic CIRCLE OF LIGHT OVER 360 Deg. leaves absolutely NO SHADOW Pockets such as is possible with regular microscope illuminators, single or double fiber bundles or even fluorescent lighting which is much weaker in intensity. Its strength surpasses all built in illumination system wherein the light beam has to pass through lenses and mirrors before it reaches the work piece. The light is ABSOLUTELY COLD which is essential for measuring in .0001" increments or when thin sensitive work pieces are checked such as Film, P.C. Boards or Biological Specimens. It is a soothing white light with no glare which reduces operator fatigue and can be used for extended periods of time without harmful side effects. The Ring Illuminator can be used as the prime light source for Measuring Microscopes, Monocular or Stereo Viewing Microscopes, or as a secondary light source or Profile Projectors, 35mm Cameras or Closed Circuit TV Systems, or miniature assembly. Many industrial materials have lighting problems. They are either opaque and reflect little or no light, or are so highly polished that they reflect the light from a point light source into space and the light waves do not reenter the optical system. This can also be helped by the Titan Fiber Optic Illuminator. To serve you better we have four different diameter Fiber Optic Ring Illuminators. This large range covers all Titan Microscopes and Projectors, as well as 90% of competitive units. The units are held in place by 3 nylon screws that will not mar or injure your microscope frame. If special adapters are necessary, they can easily be made to fit onto this simple system. Please note that if you do not already own a light source, Model FOI-150 Watt Halogen light source is essential for your ring illuminator or for 40% more illumination Model FOI-250 Watt Halogen light source is available. Intensity can be controlled at will by adjustment of a simple rheostat on both the Titan FOI-150 and Titan FOI-250 Fiber Optic Illuminators. These are separate units and not part of the pricing of the ring illuminators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Ring Light - FORL - Titan Tool Supply, Inc.
Buffalo, NY, USA
Fiber Optic Ring Light
FORL
Fiber Optic Ring Light FORL
Titan Fiber Optic Ring Illuminators provide the finest illumination that money can buy for viewing, measuring or assembly under a microscope, projector or closed circuit TV systems. This Fiber Optic CIRCLE OF LIGHT OVER 360 Deg. leaves absolutely NO SHADOW Pockets such as is possible with regular microscope illuminators, single or double fiber bundles or even fluorescent lighting which is much weaker in intensity. Its strength surpasses all built in illumination system wherein the light beam has to pass through lenses and mirrors before it reaches the work piece. The light is ABSOLUTELY COLD which is essential for measuring in .0001" increments or when thin sensitive work pieces are checked such as Film, P.C. Boards or Biological Specimens. It is a soothing white light with no glare which reduces operator fatigue and can be used for extended periods of time without harmful side effects. The Ring Illuminator can be used as the prime light source for Measuring Microscopes, Monocular or Stereo Viewing Microscopes, or as a secondary light source or Profile Projectors, 35mm Cameras or Closed Circuit TV Systems, or miniature assembly. Many industrial materials have lighting problems. They are either opaque and reflect little or no light, or are so highly polished that they reflect the light from a point light source into space and the light waves do not reenter the optical system. This can also be helped by the Titan Fiber Optic Illuminator. To serve you better we have four different diameter Fiber Optic Ring Illuminators. This large range covers all Titan Microscopes and Projectors, as well as 90% of competitive units. The units are held in place by 3 nylon screws that will not mar or injure your microscope frame. If special adapters are necessary, they can easily be made to fit onto this simple system. Please note that if you do not already own a light source, Model FOI-150 Watt Halogen light source is essential for your ring illuminator or for 40% more illumination Model FOI-250 Watt Halogen light source is available. Intensity can be controlled at will by adjustment of a simple rheostat on both the Titan FOI-150 and Titan FOI-250 Fiber Optic Illuminators. These are separate units and not part of the pricing of the ring illuminators.

Titan Fiber Optic Ring Illuminators provide the finest illumination that money can buy for viewing, measuring or assembly under a microscope, projector or closed circuit TV systems.

This Fiber Optic CIRCLE OF LIGHT OVER 360 Deg. leaves absolutely NO SHADOW Pockets such as is possible with regular microscope illuminators, single or double fiber bundles or even fluorescent lighting which is much weaker in intensity. Its strength surpasses all built in illumination system wherein the light beam has to pass through lenses and mirrors before it reaches the work piece.

The light is ABSOLUTELY COLD which is essential for measuring in .0001" increments or when thin sensitive work pieces are checked such as Film, P.C. Boards or Biological Specimens. It is a soothing white light with no glare which reduces operator fatigue and can be used for extended periods of time without harmful side effects.

The Ring Illuminator can be used as the prime light source for Measuring Microscopes, Monocular or Stereo Viewing Microscopes, or as a secondary light source or Profile Projectors, 35mm Cameras or Closed Circuit TV Systems, or miniature assembly.

Many industrial materials have lighting problems. They are either opaque and reflect little or no light, or are so highly polished that they reflect the light from a point light source into space and the light waves do not reenter the optical system. This can also be helped by the Titan Fiber Optic Illuminator. To serve you better we have four different diameter Fiber Optic Ring Illuminators. This large range covers all Titan Microscopes and Projectors, as well as 90% of competitive units. The units are held in place by 3 nylon screws that will not mar or injure your microscope frame. If special adapters are necessary, they can easily be made to fit onto this simple system.

Please note that if you do not already own a light source, Model FOI-150 Watt Halogen light source is essential for your ring illuminator or for 40% more illumination Model FOI-250 Watt Halogen light source is available. Intensity can be controlled at will by adjustment of a simple rheostat on both the Titan FOI-150 and Titan FOI-250 Fiber Optic Illuminators. These are separate units and not part of the pricing of the ring illuminators.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Illuminators
Product Number FORL
Product Name Fiber Optic Ring Light
Illumination Type Ring; Fiber Optic Ring Light
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Telecentric Transmission Illuminator - TDB 15 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 0.5906 inch (15 mm)
View Details
MetaBright™ High Power Line Light 100 inch - MB-LL2107 - Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details
220 Volt 150 Watt Fiberoptic Illuminator - FOI-150-220 - Titan Tool Supply, Inc.
Specs
Illumination Type Dual Spot (optional feature); Ring (optional feature)
Illuminator Features Fiber Optic
View Details