Timken Company (The) Pillow Block/Bearing Housing VFTD 5/8

Description
BEARING, FLANGE MOUNT BALL TYPE, CAST IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, CONTACT SEAL, ROUND BORE, 2 BOLT FLANGE, 0.6250 INCH BORE, 3.5625 INCH WIDTH, 2.5000 INCH I.D. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, FLANGE MOUNT BALL TYPE, CAST IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, CONTACT SEAL, ROUND BORE, 2 BOLT FLANGE, 0.6250 INCH BORE, 3.5625 INCH WIDTH, 2.5000 INCH I.D. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19443527 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19443527
Pillow Block/Bearing Housing 19443527
BEARING, FLANGE MOUNT BALL TYPE, CAST IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, CONTACT SEAL, ROUND BORE, 2 BOLT FLANGE, 0.6250 INCH BORE, 3.5625 INCH WIDTH, 2.5000 INCH I.D. FREE 2 YEAR RADWELL WARRANTY

BEARING, FLANGE MOUNT BALL TYPE, CAST IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, CONTACT SEAL, ROUND BORE, 2 BOLT FLANGE, 0.6250 INCH BORE, 3.5625 INCH WIDTH, 2.5000 INCH I.D. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19443527
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

12mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Pillow Block/Bearing Housing - 19477899 - Radwell International
Specs
Bearing Type Ball
View Details