Timken Company (The) Pillow Block/Bearing Housing UCP205-16

Description
UC-SERIES BALL HOUSED UNITS, 087796071957. FREE 2 YEAR RADWELL WARRANTY
Description
UC-SERIES BALL HOUSED UNITS, 087796071957. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 88867310 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
88867310
Pillow Block/Bearing Housing 88867310
UC-SERIES BALL HOUSED UNITS, 087796071957. FREE 2 YEAR RADWELL WARRANTY

UC-SERIES BALL HOUSED UNITS, 087796071957. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 88867310
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearing, 16mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1621 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.6299 inch (16 mm)
Housing Plastic / Polymer
Length 3.39 inch (86 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
Bearing Stainless Steel
View Details
Pillow Block/Bearing Housing - 19412867 - Radwell International
Specs
Bearing Type Ball
View Details