Timken Company (The) Pillow Block/Bearing Housing RCJC2

Description
FLANGE MOUNT BALL BEARING UNIT, 4 BOLT BASE, 2 INCH BORE,WIDE INNER RING AND HOUSED UNIT. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE MOUNT BALL BEARING UNIT, 4 BOLT BASE, 2 INCH BORE,WIDE INNER RING AND HOUSED UNIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19402456 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19402456
Pillow Block/Bearing Housing 19402456
FLANGE MOUNT BALL BEARING UNIT, 4 BOLT BASE, 2 INCH BORE,WIDE INNER RING AND HOUSED UNIT. FREE 2 YEAR RADWELL WARRANTY

FLANGE MOUNT BALL BEARING UNIT, 4 BOLT BASE, 2 INCH BORE,WIDE INNER RING AND HOUSED UNIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19402456
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-3/8 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20722 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Pillow Block/Bearing Housing - 96516891 - Radwell International
Specs
Bearing Type Tapered Roller
View Details