Timken Company (The) Pillow Block/Bearing Housing RASC1 1/4

Description
PILLOW BLOCK, BALL BEARING, RASC SERIES, 1.25 IN BORE, 3.6875 IN OVERALL HEIGHT, 6.5625 IN OVERALL LENGTH, 1-25/32 IN BASE WIDTH, 1 5/8 IN OVERALL WIDTH, CAST IRON, UNCOATED, CONCENTRIC COLLAR, 3930 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, BALL BEARING, RASC SERIES, 1.25 IN BORE, 3.6875 IN OVERALL HEIGHT, 6.5625 IN OVERALL LENGTH, 1-25/32 IN BASE WIDTH, 1 5/8 IN OVERALL WIDTH, CAST IRON, UNCOATED, CONCENTRIC COLLAR, 3930 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19405723 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19405723
Pillow Block/Bearing Housing 19405723
PILLOW BLOCK, BALL BEARING, RASC SERIES, 1.25 IN BORE, 3.6875 IN OVERALL HEIGHT, 6.5625 IN OVERALL LENGTH, 1-25/32 IN BASE WIDTH, 1 5/8 IN OVERALL WIDTH, CAST IRON, UNCOATED, CONCENTRIC COLLAR, 3930 RPM. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, BALL BEARING, RASC SERIES, 1.25 IN BORE, 3.6875 IN OVERALL HEIGHT, 6.5625 IN OVERALL LENGTH, 1-25/32 IN BASE WIDTH, 1 5/8 IN OVERALL WIDTH, CAST IRON, UNCOATED, CONCENTRIC COLLAR, 3930 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19405723
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
2-3/16 in. ID, 8-13/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21135 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Pillow Block/Bearing Housing - 49487039 - Radwell International
Specs
Bearing Type Ball
View Details