Timken Company (The) Pillow Block/Bearing Housing RAK2 3/16

Description
PILLOW BLOCK BEARING, 2-3/16 INCH BORE, 2-BOLT, 2710 RPM,. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 2-3/16 INCH BORE, 2-BOLT, 2710 RPM,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19417532 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19417532
Pillow Block/Bearing Housing 19417532
PILLOW BLOCK BEARING, 2-3/16 INCH BORE, 2-BOLT, 2710 RPM,. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 2-3/16 INCH BORE, 2-BOLT, 2710 RPM,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19417532
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB10 - TSSUPB-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 620 lbs (281 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details