Timken Company (The) Pillow Block/Bearing Housing RAK1 3/8 NT

Description
PILLOW BLOCK BEARING, ECCENTRIC LOCKING COLLAR, 1-3/8 INCH NPT, 2 BOLT BASE, ROUND BORE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, ECCENTRIC LOCKING COLLAR, 1-3/8 INCH NPT, 2 BOLT BASE, ROUND BORE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19468233 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19468233
Pillow Block/Bearing Housing 19468233
PILLOW BLOCK BEARING, ECCENTRIC LOCKING COLLAR, 1-3/8 INCH NPT, 2 BOLT BASE, ROUND BORE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, ECCENTRIC LOCKING COLLAR, 1-3/8 INCH NPT, 2 BOLT BASE, ROUND BORE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19468233
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1-9/16 in. ID, 6-7/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP203 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
SAF Pillow Blocks -  - Timken Company (The)
Timken Company (The)
Specs
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 1.38 to 39.37 inch (35 to 1000 mm)
View Details