Timken Company (The) Pillow Block/Bearing Housing QACW10A115SM

Description
FLANGE-MOUNT ROLLER BEARING UNIT. 1.9375 IN BORE DIA., SOLID HOUSING, CAST STEEL MATERIAL, NON-EXPANSION (FIXED). FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE-MOUNT ROLLER BEARING UNIT. 1.9375 IN BORE DIA., SOLID HOUSING, CAST STEEL MATERIAL, NON-EXPANSION (FIXED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 99958198 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
99958198
Pillow Block/Bearing Housing 99958198
FLANGE-MOUNT ROLLER BEARING UNIT. 1.9375 IN BORE DIA., SOLID HOUSING, CAST STEEL MATERIAL, NON-EXPANSION (FIXED). FREE 2 YEAR RADWELL WARRANTY

FLANGE-MOUNT ROLLER BEARING UNIT. 1.9375 IN BORE DIA., SOLID HOUSING, CAST STEEL MATERIAL, NON-EXPANSION (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 99958198
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details