Timken Company (The) Pillow Block/Bearing Housing PB 7/8

Description
BEARING, PILLOW BLOCK, WIDE INNER RING AND HOUSED UNITS, INNER DIAMETER 0.875INCH, 2 MOUNTING HOLES,. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, PILLOW BLOCK, WIDE INNER RING AND HOUSED UNITS, INNER DIAMETER 0.875INCH, 2 MOUNTING HOLES,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19382608 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19382608
Pillow Block/Bearing Housing 19382608
BEARING, PILLOW BLOCK, WIDE INNER RING AND HOUSED UNITS, INNER DIAMETER 0.875INCH, 2 MOUNTING HOLES,. FREE 2 YEAR RADWELL WARRANTY

BEARING, PILLOW BLOCK, WIDE INNER RING AND HOUSED UNITS, INNER DIAMETER 0.875INCH, 2 MOUNTING HOLES,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19382608
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

3/4 in. ID, 3.39 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-204-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details