Timken Company (The) Pillow Block/Bearing Housing PB 5/8

Description
PILLOW BLOCK BEARING, WIDE INNER RING AND HOUSED UNITS, 5/8IN BORE, 2BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, WIDE INNER RING AND HOUSED UNITS, 5/8IN BORE, 2BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19434584 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19434584
Pillow Block/Bearing Housing 19434584
PILLOW BLOCK BEARING, WIDE INNER RING AND HOUSED UNITS, 5/8IN BORE, 2BOLT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, WIDE INNER RING AND HOUSED UNITS, 5/8IN BORE, 2BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19434584
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN10OPN - TTWN-10-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 640 lbs (290 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details