Timken Company (The) Pillow Block/Bearing Housing LSAO1 15/16

Description
PILLOW BLOCK MOUNTED BEARING, 1 15/16 INCH SHAFT, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK MOUNTED BEARING, 1 15/16 INCH SHAFT, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19475868 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19475868
Pillow Block/Bearing Housing 19475868
PILLOW BLOCK MOUNTED BEARING, 1 15/16 INCH SHAFT, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK MOUNTED BEARING, 1 15/16 INCH SHAFT, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19475868
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
1-1/2 in. ID, 6-29/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20824 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.19 inch (55.56 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details