Timken Company (The) Pillow Block/Bearing Housing LM806610

Description
BEARING RACE 3-1/2" OUTSIDE DIAMETER USES LM806649 TAPERED ROLLER BEARING, SINGLE CUP, CUP W: 0.5312", CUPS, RADIAL RATING: 3532.7 LBF, K FACTOR: 1.069868, HOUSING FILLET RADIUS [MAX]: 0.08", OD: 3.5", STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING RACE 3-1/2" OUTSIDE DIAMETER USES LM806649 TAPERED ROLLER BEARING, SINGLE CUP, CUP W: 0.5312", CUPS, RADIAL RATING: 3532.7 LBF, K FACTOR: 1.069868, HOUSING FILLET RADIUS [MAX]: 0.08", OD: 3.5", STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 27184590 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
27184590
Pillow Block/Bearing Housing 27184590
BEARING RACE 3-1/2" OUTSIDE DIAMETER USES LM806649 TAPERED ROLLER BEARING, SINGLE CUP, CUP W: 0.5312", CUPS, RADIAL RATING: 3532.7 LBF, K FACTOR: 1.069868, HOUSING FILLET RADIUS [MAX]: 0.08", OD: 3.5", STEEL. FREE 2 YEAR RADWELL WARRANTY

BEARING RACE 3-1/2" OUTSIDE DIAMETER USES LM806649 TAPERED ROLLER BEARING, SINGLE CUP, CUP W: 0.5312", CUPS, RADIAL RATING: 3532.7 LBF, K FACTOR: 1.069868, HOUSING FILLET RADIUS [MAX]: 0.08", OD: 3.5", STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 27184590
Product Name Pillow Block/Bearing Housing
Bearing Type Tapered Roller
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 20mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Plastic / Polymer
Length 3.86 inch (98 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Pillow Block/Bearing Housing - 19447305 - Radwell International
Specs
Bearing Type Ball
View Details