Timken Company (The) Bearing 5309W

Description
ROLLER BEARING, DOUBLE ROW ANGULAR CONTACT BEARING - 45 MM BORE, 100 MM OD, 1.5625 IN WIDTH, OPEN, 30 ° CONTACT ANGLE, C0. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, DOUBLE ROW ANGULAR CONTACT BEARING - 45 MM BORE, 100 MM OD, 1.5625 IN WIDTH, OPEN, 30 ° CONTACT ANGLE, C0. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 103467732 - Radwell International
Willingboro, NJ, United States
Bearing
103467732
Bearing 103467732
ROLLER BEARING, DOUBLE ROW ANGULAR CONTACT BEARING - 45 MM BORE, 100 MM OD, 1.5625 IN WIDTH, OPEN, 30 ° CONTACT ANGLE, C0. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, DOUBLE ROW ANGULAR CONTACT BEARING - 45 MM BORE, 100 MM OD, 1.5625 IN WIDTH, OPEN, 30 ° CONTACT ANGLE, C0. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 103467732
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB45025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 17.7165 inch (450.000 mm)
View Details
Aerospace Bearings, YAF(Smith) - YAF-28 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
Roller Bearings - 1469288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details