Time Mark Corporation Switch-to-Loop Converter Model 460D

Description
Liquid level controllers generally require a 4-20mA loop current that represents zero to 34.6 feet. The loop current indicates the level of liquid in a tank or reservoir, and is usually generated by an expensive pressure transducer or ultrasonic sensor. If you already have a tank with float switches installed, the Model 460 Switch-to-Loop Converter allows you to take advantage of the latest liquid level control, without the added cost of a transducer. The Model 460 Converter outputs a specific current value as each of the six inputs are closed. Current values are individually adjustable between 4 and 20mA for each switch input. Up to six switches can be used as inputs to all liquid level devices accepting a 4-20mA input, such as Time Mark's Model 4052. When an input switch is closed, the output changes to the corresponding current level. The highest of the 6 input switches (that is closed) determines the level of current at the output. If none of the switches are closed, the output is 4mA. Front panel LEDs indicate when input switches are closed. A high current power supply provides a minimum of 50mA to each external switch.
Datasheet
Description
Liquid level controllers generally require a 4-20mA loop current that represents zero to 34.6 feet. The loop current indicates the level of liquid in a tank or reservoir, and is usually generated by an expensive pressure transducer or ultrasonic sensor. If you already have a tank with float switches installed, the Model 460 Switch-to-Loop Converter allows you to take advantage of the latest liquid level control, without the added cost of a transducer. The Model 460 Converter outputs a specific current value as each of the six inputs are closed. Current values are individually adjustable between 4 and 20mA for each switch input. Up to six switches can be used as inputs to all liquid level devices accepting a 4-20mA input, such as Time Mark's Model 4052. When an input switch is closed, the output changes to the corresponding current level. The highest of the 6 input switches (that is closed) determines the level of current at the output. If none of the switches are closed, the output is 4mA. Front panel LEDs indicate when input switches are closed. A high current power supply provides a minimum of 50mA to each external switch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch-to-Loop Converter - Model 460D - Time Mark Corporation
Tulsa, OK, USA
Switch-to-Loop Converter
Model 460D
Switch-to-Loop Converter Model 460D
Liquid level controllers generally require a 4-20mA loop current that represents zero to 34.6 feet. The loop current indicates the level of liquid in a tank or reservoir, and is usually generated by an expensive pressure transducer or ultrasonic sensor. If you already have a tank with float switches installed, the Model 460 Switch-to-Loop Converter allows you to take advantage of the latest liquid level control, without the added cost of a transducer. The Model 460 Converter outputs a specific current value as each of the six inputs are closed. Current values are individually adjustable between 4 and 20mA for each switch input. Up to six switches can be used as inputs to all liquid level devices accepting a 4-20mA input, such as Time Mark's Model 4052. When an input switch is closed, the output changes to the corresponding current level. The highest of the 6 input switches (that is closed) determines the level of current at the output. If none of the switches are closed, the output is 4mA. Front panel LEDs indicate when input switches are closed. A high current power supply provides a minimum of 50mA to each external switch.

Liquid level controllers generally require a 4-20mA loop current that represents zero to 34.6 feet. The loop current indicates the level of liquid in a tank or reservoir, and is usually generated by an expensive pressure transducer or ultrasonic sensor. If you already have a tank with float switches installed, the Model 460 Switch-to-Loop Converter allows you to take advantage of the latest liquid level control, without the added cost of a transducer. The Model 460 Converter outputs a specific current value as each of the six inputs are closed. Current values are individually adjustable between 4 and 20mA for each switch input. Up to six switches can be used as inputs to all liquid level devices accepting a 4-20mA input, such as Time Mark's Model 4052. When an input switch is closed, the output changes to the corresponding current level. The highest of the 6 input switches (that is closed) determines the level of current at the output. If none of the switches are closed, the output is 4mA. Front panel LEDs indicate when input switches are closed. A high current power supply provides a minimum of 50mA to each external switch.

Supplier's Site Datasheet

Technical Specifications

  Time Mark Corporation
Product Category Signal Conditioners
Product Number Model 460D
Product Name Switch-to-Loop Converter
Form Factor Panel / Chassis Mount
Excitation Current
Outputs Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
DR7AC DIN Rail Mounting Amplifier - DR7AC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Digital Isolator ICs - 349076 - RS Components, Ltd.
Specs
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
View Details