Time Mark Corporation Over and Under Voltage Monitor Model 268

Description
The Model 268 Over & Under Voltage Monitor is designed to ensure that the monitored operating voltage remains within a 120 VAC band. This device uses a dual op-amp comparator circuit to achieve stable and repeatable trip set-points. The output relay is energized only when the voltage being monitored remains between the upper and lower set-points. Voltages above or below the set-points will de-energize the relay, and illuminate the appropriate indicator LED. The Model 268 Over & Under Voltage Monitor is designed for continuous duty operation.
Description
The Model 268 Over & Under Voltage Monitor is designed to ensure that the monitored operating voltage remains within a 120 VAC band. This device uses a dual op-amp comparator circuit to achieve stable and repeatable trip set-points. The output relay is energized only when the voltage being monitored remains between the upper and lower set-points. Voltages above or below the set-points will de-energize the relay, and illuminate the appropriate indicator LED. The Model 268 Over & Under Voltage Monitor is designed for continuous duty operation.

Suppliers

Company
Product
Description
Supplier Links
Over and Under Voltage Monitor - Model 268 - Time Mark Corporation
Tulsa, OK, USA
Over and Under Voltage Monitor
Model 268
Over and Under Voltage Monitor Model 268
The Model 268 Over & Under Voltage Monitor is designed to ensure that the monitored operating voltage remains within a 120 VAC band. This device uses a dual op-amp comparator circuit to achieve stable and repeatable trip set-points. The output relay is energized only when the voltage being monitored remains between the upper and lower set-points. Voltages above or below the set-points will de-energize the relay, and illuminate the appropriate indicator LED. The Model 268 Over & Under Voltage Monitor is designed for continuous duty operation.

The Model 268 Over & Under Voltage Monitor is designed to ensure that the monitored operating voltage remains within a 120 VAC band. This device uses a dual op-amp comparator circuit to achieve stable and repeatable trip set-points. The output relay is energized only when the voltage being monitored remains between the upper and lower set-points. Voltages above or below the set-points will de-energize the relay, and illuminate the appropriate indicator LED. The Model 268 Over & Under Voltage Monitor is designed for continuous duty operation.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Electrical Voltage Sensors
Product Number Model 268
Product Name Over and Under Voltage Monitor
Electrical Output "Output" is a switch or alarm signal
Features Visual Indicators or Display
Voltage 90 to 140 volts
Voltage Type ACVoltage
Frequency 45 to 420 Hz
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Transducer 500 VDC - BL590 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 500 volts
Voltage Type DCVoltage
View Details
Voltage Indicators - ER3564-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Voltage Band Monitor - Model 2681-28VDC - Time Mark Corporation
Specs
Electrical Output "Output" is a switch or alarm signal
Features Visual Indicators or Display
Voltage 22 to 34 volts
View Details