The Model 2629 AC/DC Voltage Monitor is designed to continuously monitor any AC or DC voltage from 15 to 260 volts. Input voltages below the set-point cause the output contacts to de-energize. Input voltages above the set-point cause the output contacts to energize. The dead band between pull-in and drop-out is less than 5%. Dip switches are used on the Model 2629 to choose between AC and DC voltage monitoring, and to select one of the eight trip level ranges. Each trip level has a 35 voltage range, with a 5 volt overlap between the ranges. The unit has a screwdriver adjustment to set the exact trip point within that 35 volt range.
| Time Mark Corporation | |
|---|---|
| Product Category | Electrical Voltage Sensors |
| Product Number | Model 2629 |
| Product Name | AC/DC Voltage Monitor |
| Electrical Output | "Output" is a switch or alarm signal |
| Features | Visual Indicators or Display |
| Voltage | 15 to 260 volts |
| Voltage Type | ACVoltage; DCVoltage |