Time Mark Corporation AC/DC Voltage Monitor Model 2628

Description
The Model 2628 AC/DC Voltage Monitor is designed to continuously monitor any AC or DC voltage from 15 to 260 volts. Input voltages below the set-point cause the output contacts to de-energize. Input voltages above the set-point cause the output contacts to energize. The dead band between pull-in and drop-out is less than 5%. Dip switches are used on the Model 2628 to choose between AC and DC voltage monitoring, and to select one of the eight trip level ranges. Each trip level has a 35 voltage range, with a 5 volt overlap between the ranges. The unit has a screwdriver adjustment to set the exact trip point within that 35 volt range.
Description
The Model 2628 AC/DC Voltage Monitor is designed to continuously monitor any AC or DC voltage from 15 to 260 volts. Input voltages below the set-point cause the output contacts to de-energize. Input voltages above the set-point cause the output contacts to energize. The dead band between pull-in and drop-out is less than 5%. Dip switches are used on the Model 2628 to choose between AC and DC voltage monitoring, and to select one of the eight trip level ranges. Each trip level has a 35 voltage range, with a 5 volt overlap between the ranges. The unit has a screwdriver adjustment to set the exact trip point within that 35 volt range.

Suppliers

Company
Product
Description
Supplier Links
AC/DC Voltage Monitor - Model 2628 - Time Mark Corporation
Tulsa, OK, USA
AC/DC Voltage Monitor
Model 2628
AC/DC Voltage Monitor Model 2628
The Model 2628 AC/DC Voltage Monitor is designed to continuously monitor any AC or DC voltage from 15 to 260 volts. Input voltages below the set-point cause the output contacts to de-energize. Input voltages above the set-point cause the output contacts to energize. The dead band between pull-in and drop-out is less than 5%. Dip switches are used on the Model 2628 to choose between AC and DC voltage monitoring, and to select one of the eight trip level ranges. Each trip level has a 35 voltage range, with a 5 volt overlap between the ranges. The unit has a screwdriver adjustment to set the exact trip point within that 35 volt range.

The Model 2628 AC/DC Voltage Monitor is designed to continuously monitor any AC or DC voltage from 15 to 260 volts. Input voltages below the set-point cause the output contacts to de-energize. Input voltages above the set-point cause the output contacts to energize. The dead band between pull-in and drop-out is less than 5%. Dip switches are used on the Model 2628 to choose between AC and DC voltage monitoring, and to select one of the eight trip level ranges. Each trip level has a 35 voltage range, with a 5 volt overlap between the ranges. The unit has a screwdriver adjustment to set the exact trip point within that 35 volt range.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Electrical Voltage Sensors
Product Number Model 2628
Product Name AC/DC Voltage Monitor
Electrical Output "Output" is a switch or alarm signal
Features Visual Indicators or Display
Voltage 15 to 260 volts
Voltage Type ACVoltage; DCVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Transducer 500 VDC - BL590 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 500 volts
Voltage Type DCVoltage
View Details
Voltage Indicators - ER3564-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Voltage Sensor - Model DC260BM-20-24 - Time Mark Corporation
Specs
Electrical Output "Output" is a switch or alarm signal
Features Visual Indicators or Display
Voltage 20 to 24 volts
View Details