Time Mark Corporation Line Voltage & Phase Sequence Detector Model 208A

Description
The Model 208A & 208D Line Voltage & Phase Sequence Detectors allows quick and easy determination of phase sequence (either ABC or CBA). Available in 50/60 Hz and 400 Hz versions, this unit can also show that all phases are present, or if one or more phases are lost, it indicates which of the phases are missing. To use, connect the Detector to any 3-phase circuit, Wye or Delta. In proper phase sequence, and with all phases present, the ABC lamp, and the three line voltage lamps will illuminate. An open phase condition will illuminate both rotation lamps and only two line voltage lamps. See the Condition Chart.
Description
The Model 208A & 208D Line Voltage & Phase Sequence Detectors allows quick and easy determination of phase sequence (either ABC or CBA). Available in 50/60 Hz and 400 Hz versions, this unit can also show that all phases are present, or if one or more phases are lost, it indicates which of the phases are missing. To use, connect the Detector to any 3-phase circuit, Wye or Delta. In proper phase sequence, and with all phases present, the ABC lamp, and the three line voltage lamps will illuminate. An open phase condition will illuminate both rotation lamps and only two line voltage lamps. See the Condition Chart.

Suppliers

Company
Product
Description
Supplier Links
Line Voltage & Phase Sequence Detector - Model 208A - Time Mark Corporation
Tulsa, OK, USA
Line Voltage & Phase Sequence Detector
Model 208A
Line Voltage & Phase Sequence Detector Model 208A
The Model 208A & 208D Line Voltage & Phase Sequence Detectors allows quick and easy determination of phase sequence (either ABC or CBA). Available in 50/60 Hz and 400 Hz versions, this unit can also show that all phases are present, or if one or more phases are lost, it indicates which of the phases are missing. To use, connect the Detector to any 3-phase circuit, Wye or Delta. In proper phase sequence, and with all phases present, the ABC lamp, and the three line voltage lamps will illuminate. An open phase condition will illuminate both rotation lamps and only two line voltage lamps. See the Condition Chart.

The Model 208A & 208D Line Voltage & Phase Sequence Detectors allows quick and easy determination of phase sequence (either ABC or CBA). Available in 50/60 Hz and 400 Hz versions, this unit can also show that all phases are present, or if one or more phases are lost, it indicates which of the phases are missing. To use, connect the Detector to any 3-phase circuit, Wye or Delta. In proper phase sequence, and with all phases present, the ABC lamp, and the three line voltage lamps will illuminate. An open phase condition will illuminate both rotation lamps and only two line voltage lamps. See the Condition Chart.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Electrical Voltage Sensors
Product Number Model 208A
Product Name Line Voltage & Phase Sequence Detector
Electrical Output "Output" is a switch or alarm signal
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Transducer 4800 VDC - P52100K11-M6M/11 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 4800 volts
Voltage Type DCVoltage
View Details
Voltage Indicators - ES4920-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Pick Up/Drop Out Voltage Monitor - Model 2621-220VAC - Time Mark Corporation
Specs
Electrical Output "Output" is a switch or alarm signal
Features Visual Indicators or Display
Voltage 178 to 233 volts
View Details