TiMOTION Technology TV Lifts Lifting Columns for Furniture Application TVL3 Series

Description
The TiMOTION TVL3 series columns are primarily designed as TV lifts, but can be used in other applications that require vertical movement using a remote control. Our steel constructed TVL3 is available in three sizes depending on the requirements of the application. An extended height position can be programmed using our remote control. General Features Maximum load: 600N Maximum speed at full load: 22mm/s (with 600N in a push or pull condition) Minimum installation dimension: 570mm Dimension of outer tube (L*W): 120*70 mm Certificate: RoHS Adjustable stroke (preset in factory) Adjustable mounting bracket
Datasheet
Description
The TiMOTION TVL3 series columns are primarily designed as TV lifts, but can be used in other applications that require vertical movement using a remote control. Our steel constructed TVL3 is available in three sizes depending on the requirements of the application. An extended height position can be programmed using our remote control. General Features Maximum load: 600N Maximum speed at full load: 22mm/s (with 600N in a push or pull condition) Minimum installation dimension: 570mm Dimension of outer tube (L*W): 120*70 mm Certificate: RoHS Adjustable stroke (preset in factory) Adjustable mounting bracket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV Lifts Lifting Columns for Furniture Application - TVL3 Series - TiMOTION Technology
New Taipei City, Taiwan
TV Lifts Lifting Columns for Furniture Application
TVL3 Series
TV Lifts Lifting Columns for Furniture Application TVL3 Series
The TiMOTION TVL3 series columns are primarily designed as TV lifts, but can be used in other applications that require vertical movement using a remote control. Our steel constructed TVL3 is available in three sizes depending on the requirements of the application. An extended height position can be programmed using our remote control. General Features Maximum load: 600N Maximum speed at full load: 22mm/s (with 600N in a push or pull condition) Minimum installation dimension: 570mm Dimension of outer tube (L*W): 120*70 mm Certificate: RoHS Adjustable stroke (preset in factory) Adjustable mounting bracket

The TiMOTION TVL3 series columns are primarily designed as TV lifts, but can be used in other applications that require vertical movement using a remote control. Our steel constructed TVL3 is available in three sizes depending on the requirements of the application. An extended height position can be programmed using our remote control.

General Features

  • Maximum load: 600N
  • Maximum speed at full load: 22mm/s (with 600N in a push or pull condition)
  • Minimum installation dimension: 570mm
  • Dimension of outer tube (L*W): 120*70 mm
  • Certificate: RoHS
  • Adjustable stroke (preset in factory)
  • Adjustable mounting bracket
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Lifting Columns
Product Number TVL3 Series
Product Name TV Lifts Lifting Columns for Furniture Application
Maximum Load 135 lbs (61.17 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A23 - Isotech, Inc.
Specs
Maximum Load 2698 lbs (1223 kg)
Stroke 59.06 inch (1500 mm)
Speed 5.51 in/sec (8.4 m/min)
View Details
Lifting Columns for Height Adjustable Desk Application - TL15 Series - TiMOTION Technology
Specs
Maximum Load 180 lbs (81.56 kg)
Stroke 19.69 inch (500 mm)
Speed 1.81 in/sec (2.76 m/min)
View Details
Lifting Column - DESKLIFT™ SetPack - LINAK U.S. Inc.
Specs
Maximum Load 180 to 270 lbs (81.56 to 122 kg)
Stroke 19.69 to 25.59 inch (500 to 650 mm)
Speed 1.5 in/sec (2.28 m/min)
View Details
Table Lift Set (Dual - 2-Step - Stroke Size 16") - FLT-03-2-2 - Progressive Automations
Specs
Maximum Load 880 lbs (399 kg)
Stroke 15.7 inch (399 mm)
Speed 0.5000 in/sec (0.7620 m/min)
View Details