- TD9150 Guardflex Guard Rail Delineator
Features:
Provides exceptional visibility on roadways where vision is restricted by hills, vegetation, curves, or snow.
Produced using specially formulated high-impact polymer that provides exceptional flexibility, increasing impact resistance.
Molded holes are provided for ease of installation.
Each marker can utilize up to 24 square inches of reflective sheeting per side, providing motorists with safer nighttime driving conditions.
Can be mounted to wooden or steel guard rail posts that place the top of the flexible delineator at 33" above the roadway.
All sheeting complies with ASTM 4956.01
TD9100-9150 Product Description & Stock Numbers.pdf TD9150 Installation version 4.pdf TD9150 Guardflex product sheet.pdf
Specifications
Colors:
White
Height of Sheeting Above Roadway:
Can be set at 33.00" or other specified heigth
Material:
UV Stabilized polymer alloy with cold weather package
Mounting Holes, Locations:
.375 dia bolt holes, 3.00" apart
Panel Thickness:
.100" thick
Recycled Content:
70%
Reflective Sheeting:
Many options available
Width:
4.00"
- TD9150 Guardflex Guard Rail Delineator
Features:
- Provides exceptional visibility on roadways where vision is restricted by hills, vegetation, curves, or snow.
- Produced using specially formulated high-impact polymer that provides exceptional flexibility, increasing impact resistance.
- Molded holes are provided for ease of installation.
- Each marker can utilize up to 24 square inches of reflective sheeting per side, providing motorists with safer nighttime driving conditions.
- Can be mounted to wooden or steel guard rail posts that place the top of the flexible delineator at 33" above the roadway.
All sheeting complies with ASTM 4956.01
|
| TD9100-9150 Product Description & Stock Numbers.pdf
TD9150 Installation version 4.pdf
TD9150 Guardflex product sheet.pdf |
| Specifications |
| Colors: | White |
| Height of Sheeting Above Roadway: | Can be set at 33.00" or other specified heigth |
| Material: | UV Stabilized polymer alloy with cold weather package |
| Mounting Holes, Locations: | .375 dia bolt holes, 3.00" apart |
| Panel Thickness: | .100" thick |
| Recycled Content: | 70% |
| Reflective Sheeting: | Many options available |
| Width: | 4.00" |
|