- TD9100 Guardflex Guard Rail Delineator
Features:
Provides exceptional visibility on roadways where vision is restricted by hills, vegetation, curves, or snow.
Produced using specially formulated high impact polymer that provides exceptional flexibility, increaing impact resistance.
Raised edge along its length provides increased strength and durability.
Molded holes are provided for ease of installation.
Each marker can utilize up to 36 square inches of reflective sheeting, providing motorists with safer nighttime driving conditions.
Can be mounted to wooden guard rail posts that place the top of the flexible delineator at 48".
All sheeting complies with ASTM 4956.01
TD9100-9150 Product Description & Stock Numbers.pdf TD9100 Installation.pdf TD9100 Guardflex product sheet.pdf
Specifications
Colors:
White
Height of Sheeting Above Roadway:
48.00"
Material:
UV Stabilized polymer alloy with cold weather package
Mounting Holes, Locations:
1.30" diameter, 3.00" apart
Panel Height:
27.00"
Panel Thickness:
.150"
Recycled Content:
100%
Reflective Sheeting:
Many options available; up to 36 sq inches available
Width:
4.00"
- TD9100 Guardflex Guard Rail Delineator
Features:
- Provides exceptional visibility on roadways where vision is restricted by hills, vegetation, curves, or snow.
- Produced using specially formulated high impact polymer that provides exceptional flexibility, increaing impact resistance.
- Raised edge along its length provides increased strength and durability.
- Molded holes are provided for ease of installation.
- Each marker can utilize up to 36 square inches of reflective sheeting, providing motorists with safer nighttime driving conditions.
- Can be mounted to wooden guard rail posts that place the top of the flexible delineator at 48".
All sheeting complies with ASTM 4956.01
|
| TD9100-9150 Product Description & Stock Numbers.pdf
TD9100 Installation.pdf
TD9100 Guardflex product sheet.pdf |
| Specifications |
| Colors: | White |
| Height of Sheeting Above Roadway: | 48.00" |
| Material: | UV Stabilized polymer alloy with cold weather package |
| Mounting Holes, Locations: | 1.30" diameter, 3.00" apart |
| Panel Height: | 27.00" |
| Panel Thickness: | .150" |
| Recycled Content: | 100% |
| Reflective Sheeting: | Many options available; up to 36 sq inches available |
| Width: | 4.00" |
|