- TD8300 Ringtop Stackable Cone Base, 22 & 32 lb.
All bases use our High Pressure Compression process which guarantees uniform compression molding for a more durable base.
Unique Patent pending diamond finish.
Designed to be the most sure footed traffic delineator bases available
Made from compression molded, 100% post-consumer recycled rubber.
Designed specifically for the TD7000 series Ringtop stackable cone.
TD8000 Diamond Series Rubber Base product sheet.pdf TD8000 Product Description & Stock Numbers.pdf Related Products TD7500 Ringtop Slim-Line Channelizer $0.00 Details
Specifications
Base Color:
Black
Base Dimensions:
22.00" Wide X 26.00" Long
Base Material:
100% Recycled Rubber
Base Weight:
22 lbs & 32 lbs
Height:
1.75" for 22 lb base, 2.25" for the 32 lb base
Material:
100% Recycled Rubber
Recycled Content:
100% Post-Consumer recycled rubber
Width:
22.00"
- TD8300 Ringtop Stackable Cone Base, 22 & 32 lb.
All bases use our High Pressure Compression process which guarantees uniform compression molding for a more durable base.
Unique Patent pending diamond finish.
Designed to be the most sure footed traffic delineator bases available
Made from compression molded, 100% post-consumer recycled rubber.
Designed specifically for the TD7000 series Ringtop stackable cone.
|
| TD8000 Diamond Series Rubber Base product sheet.pdf
TD8000 Product Description & Stock Numbers.pdf |
Related Products TD7500 Ringtop Slim-Line Channelizer $0.00 Details
| Specifications |
| Base Color: | Black |
| Base Dimensions: | 22.00" Wide X 26.00" Long |
| Base Material: | 100% Recycled Rubber |
| Base Weight: | 22 lbs & 32 lbs |
| Height: | 1.75" for 22 lb base, 2.25" for the 32 lb base |
| Material: | 100% Recycled Rubber |
| Recycled Content: | 100% Post-Consumer recycled rubber |
| Width: | 22.00" |
|