- TD8200 VIP Vertical Panel Base
All bases use our High Pressure Compression process which guarantees uniform compression molding for a more durable base.
Unique Patent pending diamond finish.
Designed to be the most sure footed traffic delineator bases available
Made from compression molded, 100% post-consumer recycled rubber.
Designed specifically for the TD6000 series vertical panel.
TD8000 Diamond Series Rubber Base product sheet.pdf TD8000 Product Description & Stock Numbers.pdf Related Products TD6000 VIP Vertical Indicator Panel $0.00 Details TD6500 UVP Universal Vertical Panel $0.00 Details
Specifications
Base Color:
Black
Base Dimensions:
22.00" Wide X 26.00" Long
Base Material:
100% Recycled Rubber
Base Weight:
20 lbs & 30 lbs
Height:
1.750" and 2.250" for 20 and 30 lbs bases, respectively
Material:
100% Recycled Rubber
Product Weight:
20 and 30 lbs
Recycled Content:
100% Post-Consumer recycled rubber
Width:
22.00"
- TD8200 VIP Vertical Panel Base
All bases use our High Pressure Compression process which guarantees uniform compression molding for a more durable base.
Unique Patent pending diamond finish.
Designed to be the most sure footed traffic delineator bases available
Made from compression molded, 100% post-consumer recycled rubber.
Designed specifically for the TD6000 series vertical panel.
|
| TD8000 Diamond Series Rubber Base product sheet.pdf
TD8000 Product Description & Stock Numbers.pdf |
Related Products TD6000 VIP Vertical Indicator Panel $0.00 Details TD6500 UVP Universal Vertical Panel $0.00 Details
| Specifications |
| Base Color: | Black |
| Base Dimensions: | 22.00" Wide X 26.00" Long |
| Base Material: | 100% Recycled Rubber |
| Base Weight: | 20 lbs & 30 lbs |
| Height: | 1.750" and 2.250" for 20 and 30 lbs bases, respectively |
| Material: | 100% Recycled Rubber |
| Product Weight: | 20 and 30 lbs |
| Recycled Content: | 100% Post-Consumer recycled rubber |
| Width: | 22.00" |
|