- TD6500 UVP Universal Vertical Panel
TD6500 UVP
NCHRP350 Approved: WZ-271 MUTCD Compliant All sheeting complies with ASTM 4956.01
Features:
Injection molded for increased durability (an industry first).
Extra large handle for sure-handed gripping (even with light in place).
Signage area accepts easily-replaceable reflective sheeting or customized signage and is recessed to protect sheeting from "wear & tear".
Accepts Types A & C warning lights on top with standard 3" bolts. Battery pack can be mounted at the bottom of the unit when area rules require it (another industry first).
Stacking tabs work in both directions to allow flat stacking even with warning lights attached.
When used with 24" tall reflective sheeting, lower area may be customized with a large printed logo.
Unit stabs securely into our 100% recycled rubber Diamond Series Base, but easily detaches upon impact - thereby saving the panel.
Reflective Sheet Striping.pdf FHWA Work Zone Approval Letter WZ-271.pdf TD6500 Universal Vertical Panel product sheet.pdf FHWA Work Zone Approval Letter WZ-271.pdf TD6500 Product Description & Stock Numbers.pdf Related Products TD8200 VIP Vertical Panel Base $0.00 Details
Specifications
Base Color:
Black
Base Dimensions:
4.00" X 18.00" X 27.00".
Base Material:
100% Post-Consumer recycled rubber
Base Weight:
32 lbs.
Colors:
Fluorescent Orange or White.
Mounting Holes, Locations:
Warning light mounting hole on top of panel.
Panel Height:
36.00"
Panel Material:
UV Stabilized polymers from recycled materials.
Panel Thickness:
2.00"
Panel Width:
12.00"
Recycled Content:
Rubber Base is 100% Post-Consumer Recycled Rubber.
Reflective Sheeting:
Many options available.
- TD6500 UVP Universal Vertical Panel
TD6500 UVP
NCHRP350 Approved: WZ-271
MUTCD Compliant
All sheeting complies with ASTM 4956.01
Features:
- Injection molded for increased durability (an industry first).
- Extra large handle for sure-handed gripping (even with light in place).
- Signage area accepts easily-replaceable reflective sheeting or customized signage and is recessed to protect sheeting from "wear & tear".
- Accepts Types A & C warning lights on top with standard 3" bolts. Battery pack can be mounted at the bottom of the unit when area rules require it (another industry first).
- Stacking tabs work in both directions to allow flat stacking even with warning lights attached.
- When used with 24" tall reflective sheeting, lower area may be customized with a large printed logo.
- Unit stabs securely into our 100% recycled rubber Diamond Series Base, but easily detaches upon impact - thereby saving the panel.
|
| Reflective Sheet Striping.pdf
FHWA Work Zone Approval Letter WZ-271.pdf
TD6500 Universal Vertical Panel product sheet.pdf
FHWA Work Zone Approval Letter WZ-271.pdf
TD6500 Product Description & Stock Numbers.pdf |
Related Products TD8200 VIP Vertical Panel Base $0.00 Details
| Specifications |
| Base Color: | Black |
| Base Dimensions: | 4.00" X 18.00" X 27.00". |
| Base Material: | 100% Post-Consumer recycled rubber |
| Base Weight: | 32 lbs. |
| Colors: | Fluorescent Orange or White. |
| Mounting Holes, Locations: | Warning light mounting hole on top of panel. |
| Panel Height: | 36.00" |
| Panel Material: | UV Stabilized polymers from recycled materials. |
| Panel Thickness: | 2.00" |
| Panel Width: | 12.00" |
| Recycled Content: | Rubber Base is 100% Post-Consumer Recycled Rubber. |
| Reflective Sheeting: | Many options available. |
|