Three D Traffic Works TD5100 Ringtop Delineator TD5100 Ringtop Delineator

Description
- TD5100 Ringtop Delineator Features: Large opening for easy handling. Has a caution tape knob for wrap around application. Reinforced bolt hole for warning lights. Support rings around reflective bands for added tape protection. Made from high impact polyethylene utilizing polymer protection UV stabilizer. TD5100 Product Description & Stock Numbers.pdf TD5100 Ringtop product sheet.pdf Related Products TD8100 Diamond Series Rubber Base $0.00 Details Specifications Base Color: Black Base Dimensions: 16" Octagonal, 1.75" , 1.65" & 1.375" height Base Material: 100% Post-Consumer recycled rubber Base Weight: 8, 10, 12, 15, and 18 pounds Colors: Fluorescent Orange or White Height of Sheeting Above Roadway: 37.50" & 40.75" Overall Height: 44.75 and 48.50" Post Diameter (round): 4.00" Post Material: HDPE with polymer protection UV stabilizer Post Sheeting: Many options available Recycled Content: 90% overall
Datasheet
Description
- TD5100 Ringtop Delineator Features: Large opening for easy handling. Has a caution tape knob for wrap around application. Reinforced bolt hole for warning lights. Support rings around reflective bands for added tape protection. Made from high impact polyethylene utilizing polymer protection UV stabilizer. TD5100 Product Description & Stock Numbers.pdf TD5100 Ringtop product sheet.pdf Related Products TD8100 Diamond Series Rubber Base $0.00 Details Specifications Base Color: Black Base Dimensions: 16" Octagonal, 1.75" , 1.65" & 1.375" height Base Material: 100% Post-Consumer recycled rubber Base Weight: 8, 10, 12, 15, and 18 pounds Colors: Fluorescent Orange or White Height of Sheeting Above Roadway: 37.50" & 40.75" Overall Height: 44.75 and 48.50" Post Diameter (round): 4.00" Post Material: HDPE with polymer protection UV stabilizer Post Sheeting: Many options available Recycled Content: 90% overall
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TD5100 Ringtop Delineator - TD5100 Ringtop Delineator - Three D Traffic Works
Burbank, CA, USA
TD5100 Ringtop Delineator
TD5100 Ringtop Delineator
TD5100 Ringtop Delineator TD5100 Ringtop Delineator
- TD5100 Ringtop Delineator Features: Large opening for easy handling. Has a caution tape knob for wrap around application. Reinforced bolt hole for warning lights. Support rings around reflective bands for added tape protection. Made from high impact polyethylene utilizing polymer protection UV stabilizer. TD5100 Product Description & Stock Numbers.pdf TD5100 Ringtop product sheet.pdf Related Products TD8100 Diamond Series Rubber Base $0.00 Details Specifications Base Color: Black Base Dimensions: 16" Octagonal, 1.75" , 1.65" & 1.375" height Base Material: 100% Post-Consumer recycled rubber Base Weight: 8, 10, 12, 15, and 18 pounds Colors: Fluorescent Orange or White Height of Sheeting Above Roadway: 37.50" & 40.75" Overall Height: 44.75 and 48.50" Post Diameter (round): 4.00" Post Material: HDPE with polymer protection UV stabilizer Post Sheeting: Many options available Recycled Content: 90% overall

- TD5100 Ringtop Delineator

Features:

  • Large opening for easy handling.
  • Has a caution tape knob for wrap around application.
  • Reinforced bolt hole for warning lights.
  • Support rings around reflective bands for added tape protection.
  • Made from high impact polyethylene utilizing polymer protection UV stabilizer.
TD5100 Product Description & Stock Numbers.pdf
TD5100 Ringtop product sheet.pdf

Related Products TD8100 Diamond Series Rubber Base $0.00 Details
Specifications
Base Color:Black
Base Dimensions:16" Octagonal, 1.75" , 1.65" & 1.375" height
Base Material:100% Post-Consumer recycled rubber
Base Weight:8, 10, 12, 15, and 18 pounds
Colors:Fluorescent Orange or White
Height of Sheeting Above Roadway:37.50" & 40.75"
Overall Height:44.75 and 48.50"
Post Diameter (round):4.00"
Post Material:HDPE with polymer protection UV stabilizer
Post Sheeting:Many options available
Recycled Content:90% overall
Supplier's Site Datasheet

Technical Specifications

  Three D Traffic Works
Product Category Traffic Safety Equipment
Product Number TD5100 Ringtop Delineator
Product Name TD5100 Ringtop Delineator
Unlock Full Specs
to access all available technical data

Similar Products