- TD5000 Open Top Delineator
Features:
Manufactured from specially formulated plastic compound utilizing polymer protection UV stabilizer.
Fast set up and installation.
Available with any brand of reflective sheeting.
An excellent choice for all types of traffic and pedestrian control.
TD5000 Product Description & Stock Numbers.pdf TD5000 Works Economy Portable Delineator product sheet.pdf Related Products TD8100 Diamond Series Rubber Base $0.00 Details
Specifications
Base Color:
Black
Base Dimensions:
1.375" to 2.750" height and 16.00" diameter
Base Material:
100% Post-Consumer recycled rubber
Base Weight:
8, 10, 12, 15, and 18 pounds
Post Color:
Fluorescent Orange, Yellow, or White
Post Diameter (round):
4.00"
Post Dimensions (flattened, length, etc.):
Available in 18, 28, 36, 39, or 42 inch heights
Post Material:
HDPE with polymer protection UV stabilizer
Reflective Sheeting:
Many options upon request
- TD5000 Open Top Delineator
Features:
- Manufactured from specially formulated plastic compound utilizing polymer protection UV stabilizer.
- Fast set up and installation.
- Available with any brand of reflective sheeting.
An excellent choice for all types of traffic and pedestrian control.
|
| TD5000 Product Description & Stock Numbers.pdf
TD5000 Works Economy Portable Delineator product sheet.pdf |
Related Products TD8100 Diamond Series Rubber Base $0.00 Details
| Specifications |
| Base Color: | Black |
| Base Dimensions: | 1.375" to 2.750" height and 16.00" diameter |
| Base Material: | 100% Post-Consumer recycled rubber |
| Base Weight: | 8, 10, 12, 15, and 18 pounds |
| Post Color: | Fluorescent Orange, Yellow, or White |
| Post Diameter (round): | 4.00" |
| Post Dimensions (flattened, length, etc.): | Available in 18, 28, 36, 39, or 42 inch heights |
| Post Material: | HDPE with polymer protection UV stabilizer |
| Reflective Sheeting: | Many options upon request |
|