- TD3000 Works A-Frame Barricade
NCHRP350 Self-Certified MUTCD Compliant
Features:
Lightweight features allows for ease of handling.
Withstands the strongest of impacts.
Manufactured from a specially formulated plastic compound utilizing polymer protection UV stabilizer.
Available with TD4200 (2" x 8") extruded plastic boards in any length desired.
A-Frame legs with rails inserted are angled 15° for greater stability.
Top rail is 36.5" above ground to conform to MUTCD standards.
Can be used as a Type I or Type II barricade or as a sign stand.
TD3000 Product Description & Stock Numbers.pdf Self Certification Document TD3000 A-Frame Barricade.pdf TD3000 Works A-Frame Barricade product sheet.pdf Related Products TD4000 Plastic Barricade Boards/Rails $0.00 Details
Specifications
Colors:
White is standard, other colors upon request
Height:
42.00"
Height of Top Board Above the Roadway:
36.5"
Material:
UV stabilized polymer alloy with cold weather protection package
Product Weight:
6.5 lbs each leg
Recycled Content:
95%
Reflective Sheeting:
Many options available
Type I:
YES
Type II:
YES
Width:
31.00"
- TD3000 Works A-Frame Barricade
NCHRP350 Self-Certified
MUTCD Compliant
Features:
- Lightweight features allows for ease of handling.
- Withstands the strongest of impacts.
- Manufactured from a specially formulated plastic compound utilizing polymer protection UV stabilizer.
- Available with TD4200 (2" x 8") extruded plastic boards in any length desired.
- A-Frame legs with rails inserted are angled 15° for greater stability.
- Top rail is 36.5" above ground to conform to MUTCD standards.
- Can be used as a Type I or Type II barricade or as a sign stand.
|
| TD3000 Product Description & Stock Numbers.pdf
Self Certification Document TD3000 A-Frame Barricade.pdf
TD3000 Works A-Frame Barricade product sheet.pdf |
Related Products TD4000 Plastic Barricade Boards/Rails $0.00 Details
| Specifications |
| Colors: | White is standard, other colors upon request |
| Height: | 42.00" |
| Height of Top Board Above the Roadway: | 36.5" |
| Material: | UV stabilized polymer alloy with cold weather protection package |
| Product Weight: | 6.5 lbs each leg |
| Recycled Content: | 95% |
| Reflective Sheeting: | Many options available |
| Type I: | YES |
| Type II: | YES |
| Width: | 31.00" |
|