- TD2100 Works Barricade
NCHRP350 Approved: WZ-33, 33a, & 33b. MUTCD Compliant
Features:
Injection molded leg design provides increased strength and prevents sagging in extreme heat.
Lightweight features allow ease of handling.
Unique sand ballast system eliminates the need for awkward sand bags and stabilizes the barricade in windy conditions.
Panels are recessed to protect the reflective sheeting.
Strong one piece design insures improved impact resistance.
Completely stackable to reduce warehouse space.
Molded clips holds 24" to 48" signs.
Manufactured from specially formulated plastic compound, utilizing polymer protection and a UV stabilizer.
Designed to yield upon impact to minimize vehicle damage.
Optional Sand Ballast System (SBS) attaches to sand bag rails; holds sand or pea gravel, adding up to 8 lbs. of ballast in a water tight compartment.
Barricade Warning Light can be bolted to the molded mounting tabs or recessed in the hinges for additional enhanced anti-theft attachment.
Material: UV Stabilized Polymer Alloy with a Cold Weather Protection Package.
TD2100 Crash Test video
FHWA Work Zone Approval Letter WZ-33b.pdf FHWA Work Zone Approval Letter WZ-33a.pdf FHWA Work Zone Approval Letter WZ-33.pdf TD2100 Works Barricade product sheet.pdf
Specifications
Colors:
White, Orange, custom colors available
Folded Thickness:
2.5"
Height:
45.5"
Height of Sheeting Above Roadway:
41.5"
Height of Top Board Above the Roadway:
41.5"
Height of bottom panel / board off roadway:
8.00"
Internal Ballasting:
Sand Ballast System (SBS)
Labels, Stenciling, Lettering, Stickers, Logos:
available upon request
Material:
UV Stabilized polymer alloy with cold weather package
Open Stance:
42.00"
Overall Height:
45.5"
Panel Height:
Top panel: 12", Bottom panel: 8"
Panel Width:
24"
Product Weight:
15 lbs , 23 lbs with SBS
Recycled Content:
95.00%
Reflective Sheeting:
many options
Signage Available:
upon request
Type I:
yes
Type II:
yes
Width:
24.00"
- TD2100 Works Barricade
NCHRP350 Approved: WZ-33, 33a, & 33b.
MUTCD Compliant
Features:
- Injection molded leg design provides increased strength and prevents sagging in extreme heat.
- Lightweight features allow ease of handling.
- Unique sand ballast system eliminates the need for awkward sand bags and stabilizes the barricade in windy conditions.
- Panels are recessed to protect the reflective sheeting.
- Strong one piece design insures improved impact resistance.
- Completely stackable to reduce warehouse space.
- Molded clips holds 24" to 48" signs.
- Manufactured from specially formulated plastic compound, utilizing polymer protection and a UV stabilizer.
- Designed to yield upon impact to minimize vehicle damage.
- Optional Sand Ballast System (SBS) attaches to sand bag rails; holds sand or pea gravel, adding up to 8 lbs. of ballast in a water tight compartment.
- Barricade Warning Light can be bolted to the molded mounting tabs or recessed in the hinges for additional enhanced anti-theft attachment.
- Material: UV Stabilized Polymer Alloy with a Cold Weather Protection Package.
TD2100 Crash Test video
|
| FHWA Work Zone Approval Letter WZ-33b.pdf
FHWA Work Zone Approval Letter WZ-33a.pdf
FHWA Work Zone Approval Letter WZ-33.pdf
TD2100 Works Barricade product sheet.pdf |
| Specifications |
| Colors: | White, Orange, custom colors available |
| Folded Thickness: | 2.5" |
| Height: | 45.5" |
| Height of Sheeting Above Roadway: | 41.5" |
| Height of Top Board Above the Roadway: | 41.5" |
| Height of bottom panel / board off roadway: | 8.00" |
| Internal Ballasting: | Sand Ballast System (SBS) |
| Labels, Stenciling, Lettering, Stickers, Logos: | available upon request |
| Material: | UV Stabilized polymer alloy with cold weather package |
| Open Stance: | 42.00" |
| Overall Height: | 45.5" |
| Panel Height: | Top panel: 12", Bottom panel: 8" |
| Panel Width: | 24" |
| Product Weight: | 15 lbs , 23 lbs with SBS |
| Recycled Content: | 95.00% |
| Reflective Sheeting: | many options |
| Signage Available: | upon request |
| Type I: | yes |
| Type II: | yes |
| Width: | 24.00" |
|