Thermotron Industries Electrodynamic Shaker Small Force

Description
Thermotron Electrodynamic Small Force Shakers accurately simulate a wide range of conditions that help improve product and test quality and reliability. A Thermotron Vibration Shaker can test in a vertical or horizontal orientation; utilize a fixture, sliptable, or head expander; and interface with a Thermotron AGREE Environmental Test Chamber. With many different models and configurations to choose from, Thermotron electrodynamic shakers are a dependable and essential addition to your lab. Vibration Testing with a Thermotron Electrodynamic Shaker Test System provides a testing platform for transportation simulation, mechanical shock, mission profile, Environmental Stress Screening (ESS), and more. With dynamic and enhanced performance in displacement, velocity, acceleration, and force, Electrodynamic Shakers accurately simulate a wide range of conditions that can help improve product and test quality and reliability.
Datasheet
Description
Thermotron Electrodynamic Small Force Shakers accurately simulate a wide range of conditions that help improve product and test quality and reliability. A Thermotron Vibration Shaker can test in a vertical or horizontal orientation; utilize a fixture, sliptable, or head expander; and interface with a Thermotron AGREE Environmental Test Chamber. With many different models and configurations to choose from, Thermotron electrodynamic shakers are a dependable and essential addition to your lab. Vibration Testing with a Thermotron Electrodynamic Shaker Test System provides a testing platform for transportation simulation, mechanical shock, mission profile, Environmental Stress Screening (ESS), and more. With dynamic and enhanced performance in displacement, velocity, acceleration, and force, Electrodynamic Shakers accurately simulate a wide range of conditions that can help improve product and test quality and reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrodynamic Shaker - Small Force - Thermotron Industries
Holland, MI, USA
Electrodynamic Shaker
Small Force
Electrodynamic Shaker Small Force
Thermotron Electrodynamic Small Force Shakers accurately simulate a wide range of conditions that help improve product and test quality and reliability. A Thermotron Vibration Shaker can test in a vertical or horizontal orientation; utilize a fixture, sliptable, or head expander; and interface with a Thermotron AGREE Environmental Test Chamber. With many different models and configurations to choose from, Thermotron electrodynamic shakers are a dependable and essential addition to your lab. Vibration Testing with a Thermotron Electrodynamic Shaker Test System provides a testing platform for transportation simulation, mechanical shock, mission profile, Environmental Stress Screening (ESS), and more. With dynamic and enhanced performance in displacement, velocity, acceleration, and force, Electrodynamic Shakers accurately simulate a wide range of conditions that can help improve product and test quality and reliability.

Thermotron Electrodynamic Small Force Shakers accurately simulate a wide range of conditions that help improve product and test quality and reliability. A Thermotron Vibration Shaker can test in a vertical or horizontal orientation; utilize a fixture, sliptable, or head expander; and interface with a Thermotron AGREE Environmental Test Chamber.

With many different models and configurations to choose from, Thermotron electrodynamic shakers are a dependable and essential addition to your lab.

Vibration Testing with a Thermotron Electrodynamic Shaker Test System provides a testing platform for transportation simulation, mechanical shock, mission profile, Environmental Stress Screening (ESS), and more. With dynamic and enhanced performance in displacement, velocity, acceleration, and force, Electrodynamic Shakers accurately simulate a wide range of conditions that can help improve product and test quality and reliability.

Supplier's Site Datasheet

Technical Specifications

  Thermotron Industries
Product Category Shock and Vibration Testing Shakers
Product Number Small Force
Product Name Electrodynamic Shaker
Applications Mechanical impedance testing; R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation; Mission Profile, ESS
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing; Classical Shock, Resonant Search & Dwell
Peak Sine force 2250 lbs (1020 kg)
Random Force - RMS 2250 lbs (1020 kg)
Peak Acceleration 170 g
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Customized Multi-/Multi-axis shaker - 2EDM-5000-XY - ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 11038 lbs (0.0 to 5006 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Pneumatic Shock and Bump Machine - SD B300 - Spectral Dynamics, Inc.
Specs
Applications Semiconductor component testing; Transportation or automotive vibration and shock simulation; Military, Industrial, and Individual Test Requirements
Test Modes Shock mode testing; Sinusoidal mode vibration testing
Peak Acceleration 3 to 100 g
View Details