Thermotron Industries Portable Environmental Test Chamber Shaker RSL-16

Description
Repetitive Shock Low Frequency Shaker. The RSL-16 Portable Shaker performs Temperature, Humidity, and Repetitive Shock Vibration testing for cost effective HALT/HASS in a Thermotron SE-Series Chamber. Each impactor has individual air modulation that smooths frequency response and improves vibration control. The exclusive Windows®-based 8800 programmer controller allows programming, graphing, and reporting of temperature, humidity, and repetitive shock vibration all on one screen. The shaker can be easily removed for full access to the chamber workspace.
Datasheet
Description
Repetitive Shock Low Frequency Shaker. The RSL-16 Portable Shaker performs Temperature, Humidity, and Repetitive Shock Vibration testing for cost effective HALT/HASS in a Thermotron SE-Series Chamber. Each impactor has individual air modulation that smooths frequency response and improves vibration control. The exclusive Windows®-based 8800 programmer controller allows programming, graphing, and reporting of temperature, humidity, and repetitive shock vibration all on one screen. The shaker can be easily removed for full access to the chamber workspace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Environmental Test Chamber Shaker - RSL-16 - Thermotron Industries
Holland, MI, USA
Portable Environmental Test Chamber Shaker
RSL-16
Portable Environmental Test Chamber Shaker RSL-16
Repetitive Shock Low Frequency Shaker. The RSL-16 Portable Shaker performs Temperature, Humidity, and Repetitive Shock Vibration testing for cost effective HALT/HASS in a Thermotron SE-Series Chamber. Each impactor has individual air modulation that smooths frequency response and improves vibration control. The exclusive Windows®-based 8800 programmer controller allows programming, graphing, and reporting of temperature, humidity, and repetitive shock vibration all on one screen. The shaker can be easily removed for full access to the chamber workspace.

Repetitive Shock Low Frequency Shaker. The RSL-16 Portable Shaker performs Temperature, Humidity, and Repetitive Shock Vibration testing for cost effective HALT/HASS in a Thermotron SE-Series Chamber. Each impactor has individual air modulation that smooths frequency response and improves vibration control. The exclusive Windows®-based 8800 programmer controller allows programming, graphing, and reporting of temperature, humidity, and repetitive shock vibration all on one screen. The shaker can be easily removed for full access to the chamber workspace.

Supplier's Site Datasheet

Technical Specifications

  Thermotron Industries
Product Category Shock and Vibration Testing Shakers
Product Number RSL-16
Product Name Portable Environmental Test Chamber Shaker
Applications Reliability testing
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Miniature Shaker - VE-5110 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications Accelerometer or sensor calibration; R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing; Seismic vibration simulation; Structural fatigue testing
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 22.48 lbs (0.0 to 10.2 kg)
View Details
TENZO Series Modal Shakers - TEN-M500 - DynaTronic Corporation
Specs
Applications Modal excitation source
Peak Shock Force 112 lbs (50.98 kg)
Displacement 0.4921 inch (12.5 mm)
View Details