Thermotron Industries Electrodynamic Shaker Medium Force

Description
Thermotron Electrodynamic Medium Force Shakers accurately simulate a wide range of conditions that help improve product and test quality and reliability. A Thermotron Vibration Shaker can test in a vertical or horizontal orientation; utilize a fixture, sliptable, or head expander; and interface with a Thermotron AGREE Environmental Test Chamber. With many different models and configurations to choose from, Thermotron electrodynamic shakers are a dependable and essential addition to your lab. Vibration Testing with a Thermotron Electrodynamic Shaker Test System provides a testing platform for transportation simulation, mechanical shock, mission profile, Environmental Stress Screening (ESS), and more. With dynamic and enhanced performance in displacement, velocity, acceleration, and force, Electrodynamic Shakers accurately simulate a wide range of conditions that can help improve product and test quality and reliability.
Datasheet
Description
Thermotron Electrodynamic Medium Force Shakers accurately simulate a wide range of conditions that help improve product and test quality and reliability. A Thermotron Vibration Shaker can test in a vertical or horizontal orientation; utilize a fixture, sliptable, or head expander; and interface with a Thermotron AGREE Environmental Test Chamber. With many different models and configurations to choose from, Thermotron electrodynamic shakers are a dependable and essential addition to your lab. Vibration Testing with a Thermotron Electrodynamic Shaker Test System provides a testing platform for transportation simulation, mechanical shock, mission profile, Environmental Stress Screening (ESS), and more. With dynamic and enhanced performance in displacement, velocity, acceleration, and force, Electrodynamic Shakers accurately simulate a wide range of conditions that can help improve product and test quality and reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrodynamic Shaker - Medium Force - Thermotron Industries
Holland, MI, USA
Electrodynamic Shaker
Medium Force
Electrodynamic Shaker Medium Force
Thermotron Electrodynamic Medium Force Shakers accurately simulate a wide range of conditions that help improve product and test quality and reliability. A Thermotron Vibration Shaker can test in a vertical or horizontal orientation; utilize a fixture, sliptable, or head expander; and interface with a Thermotron AGREE Environmental Test Chamber. With many different models and configurations to choose from, Thermotron electrodynamic shakers are a dependable and essential addition to your lab. Vibration Testing with a Thermotron Electrodynamic Shaker Test System provides a testing platform for transportation simulation, mechanical shock, mission profile, Environmental Stress Screening (ESS), and more. With dynamic and enhanced performance in displacement, velocity, acceleration, and force, Electrodynamic Shakers accurately simulate a wide range of conditions that can help improve product and test quality and reliability.

Thermotron Electrodynamic Medium Force Shakers accurately simulate a wide range of conditions that help improve product and test quality and reliability. A Thermotron Vibration Shaker can test in a vertical or horizontal orientation; utilize a fixture, sliptable, or head expander; and interface with a Thermotron AGREE Environmental Test Chamber.

With many different models and configurations to choose from, Thermotron electrodynamic shakers are a dependable and essential addition to your lab.

Vibration Testing with a Thermotron Electrodynamic Shaker Test System provides a testing platform for transportation simulation, mechanical shock, mission profile, Environmental Stress Screening (ESS), and more. With dynamic and enhanced performance in displacement, velocity, acceleration, and force, Electrodynamic Shakers accurately simulate a wide range of conditions that can help improve product and test quality and reliability.

Supplier's Site Datasheet

Technical Specifications

  Thermotron Industries
Product Category Shock and Vibration Testing Shakers
Product Number Medium Force
Product Name Electrodynamic Shaker
Applications Mechanical impedance testing; R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation; Mission Profile, ESS
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing; Classical Shock, Resonant Search & Dwell
Peak Sine force 4000 to 8000 lbs (1814 to 3628 kg)
Random Force - RMS 4000 to 8000 lbs (1814 to 3628 kg)
Peak Acceleration 80 to 120 g
Unlock Full Specs
to access all available technical data

Similar Products

EDS series Electro-Dynamic Shaker - EDS-600 - ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 1349 lbs (0.0 to 612 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Electrodynamic Shaker - Small Force - Thermotron Industries
Specs
Applications Mechanical impedance testing; R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation; Mission Profile, ESS
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing; Classical Shock, Resonant Search & Dwell
Peak Sine force 2250 lbs (1020 kg)
View Details