Thermon, Inc Controls & Monitoring TraceNet™ TCM2

Description
The TraceNet TCM2 is a microprocessor based temperature control and monitoring module developed specifically for heat tracing applications. The unit provides control and monitoring capabilities via digital information display for one or two heat tracing circuits with input from up to two RTDs per circuit. Up to 247 TraceNet TCM2 modules can be interconnected in a RS485 communication network, for a total cumulative distance of up to 1220 meters (4000 feet). For additional communication distances, a repeater option is available.
Datasheet
Description
The TraceNet TCM2 is a microprocessor based temperature control and monitoring module developed specifically for heat tracing applications. The unit provides control and monitoring capabilities via digital information display for one or two heat tracing circuits with input from up to two RTDs per circuit. Up to 247 TraceNet TCM2 modules can be interconnected in a RS485 communication network, for a total cumulative distance of up to 1220 meters (4000 feet). For additional communication distances, a repeater option is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controls & Monitoring - TraceNet™ TCM2 - Thermon, Inc
Austin, TX, United States
Controls & Monitoring
TraceNet™ TCM2
Controls & Monitoring TraceNet™ TCM2
The TraceNet TCM2 is a microprocessor based temperature control and monitoring module developed specifically for heat tracing applications. The unit provides control and monitoring capabilities via digital information display for one or two heat tracing circuits with input from up to two RTDs per circuit. Up to 247 TraceNet TCM2 modules can be interconnected in a RS485 communication network, for a total cumulative distance of up to 1220 meters (4000 feet). For additional communication distances, a repeater option is available.

The TraceNet TCM2 is a microprocessor based temperature control and monitoring module developed specifically for heat tracing applications. The unit provides control and monitoring capabilities via digital information display for one or two heat tracing circuits with input from up to two RTDs per circuit. Up to 247 TraceNet TCM2 modules can be interconnected in a RS485 communication network, for a total cumulative distance of up to 1220 meters (4000 feet). For additional communication distances, a repeater option is available.

Supplier's Site Datasheet
Controls & Monitoring - TraceNet™ TCM2 - Thermon, Inc
Austin, TX, United States
Controls & Monitoring
TraceNet™ TCM2
Controls & Monitoring TraceNet™ TCM2
The well established Thermon TraceNet range has now been extended by the TraceNet ECM - Electronic Control Module. This highly accurate state of the art controller has a very wide control range and can be located in hazardous areas. It has been designed for a wide range of ambient temperatures where heat tracing for freeze protection or temperature maintenance is applied: from the Arctic -74°C (-76°F) to Desert 55°C (+131°F) environments. The ECM is capable of switching high current ratings, and can also be supplied as a controller and/or limiter, for pipe or wall mounting. It can be set in degrees Centigrade or Fahrenheit and provided with various data highway communication capabilities. (Standard communication port RS485-MODBUS RTU protocol) These characteristics make the TraceNet ECM the most versatile and affordable local to application (or 'pipe mounted') controller in the market.

The well established Thermon TraceNet range has now been extended by the TraceNet ECM - Electronic Control Module. This highly accurate state of the art controller has a very wide control range and can be located in hazardous areas. It has been designed for a wide range of ambient temperatures where heat tracing for freeze protection or temperature maintenance is applied: from the Arctic -74°C (-76°F) to Desert 55°C (+131°F) environments. The ECM is capable of switching high current ratings, and can also be supplied as a controller and/or limiter, for pipe or wall mounting. It can be set in degrees Centigrade or Fahrenheit and provided with various data highway communication capabilities. (Standard communication port RS485-MODBUS RTU protocol) These characteristics make the TraceNet ECM the most versatile and affordable local to application (or 'pipe mounted') controller in the market.

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc Thermon, Inc
Product Category Universal Process Controllers Universal Process Controllers
Product Number TraceNet™ TCM2 TraceNet™ TCM2
Product Name Controls & Monitoring Controls & Monitoring
Controller Type Temperature; Heat Tracing Temperature; Heat Tracing and Freeze Protection
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
ControlMaster field-mountable universal process controller - CMF310 - ABB Measurement & Analytics
Specs
Control Limit; PID
Form Factor Chassis
Interface Network (optional feature)
View Details