Thermon, Inc Skin Effect System for Snow and Ice Melting SnoTrac™

Description
A ThermTrac system provides a cost-effective alternative to conventional resistance heat tracing on long pipelines by eliminating the need for an extensive power distribution system. A pipeline up to 25 kilometers (15 miles) long can be traced from a single power point. The versatility of the system makes it ideal for temperature maintenance, freeze protection and heat-up applications. The system generates heat in the heat tube by the return electrical current flowing through the impedance of the inner skin of the heat tube. There is no voltage or current on the outer skin of the heat tube. The ThermTrac insulated conductor is the heart of Thermon's skin effect heating system. This conductor is custom designed by Thermon with dielectric insulation and optional scuff jacket to meet specific project applications. ThermTrac insulated conductor is manufactured 100% by Thermon so the highest quality can be obtained.
Request a Quote Datasheet
Description
A ThermTrac system provides a cost-effective alternative to conventional resistance heat tracing on long pipelines by eliminating the need for an extensive power distribution system. A pipeline up to 25 kilometers (15 miles) long can be traced from a single power point. The versatility of the system makes it ideal for temperature maintenance, freeze protection and heat-up applications. The system generates heat in the heat tube by the return electrical current flowing through the impedance of the inner skin of the heat tube. There is no voltage or current on the outer skin of the heat tube. The ThermTrac insulated conductor is the heart of Thermon's skin effect heating system. This conductor is custom designed by Thermon with dielectric insulation and optional scuff jacket to meet specific project applications. ThermTrac insulated conductor is manufactured 100% by Thermon so the highest quality can be obtained.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Skin Effect System for Snow and Ice Melting - SnoTrac™ - Thermon, Inc
Austin, TX, United States
Skin Effect System for Snow and Ice Melting
SnoTrac™
Skin Effect System for Snow and Ice Melting SnoTrac™
A ThermTrac system provides a cost-effective alternative to conventional resistance heat tracing on long pipelines by eliminating the need for an extensive power distribution system. A pipeline up to 25 kilometers (15 miles) long can be traced from a single power point. The versatility of the system makes it ideal for temperature maintenance, freeze protection and heat-up applications. The system generates heat in the heat tube by the return electrical current flowing through the impedance of the inner skin of the heat tube. There is no voltage or current on the outer skin of the heat tube. The ThermTrac insulated conductor is the heart of Thermon's skin effect heating system. This conductor is custom designed by Thermon with dielectric insulation and optional scuff jacket to meet specific project applications. ThermTrac insulated conductor is manufactured 100% by Thermon so the highest quality can be obtained.

A ThermTrac system provides a cost-effective alternative to conventional resistance heat tracing on long pipelines by eliminating the need for an extensive power distribution system. A pipeline up to 25 kilometers (15 miles) long can be traced from a single power point. The versatility of the system makes it ideal for temperature maintenance, freeze protection and heat-up applications. The system generates heat in the heat tube by the return electrical current flowing through the impedance of the inner skin of the heat tube. There is no voltage or current on the outer skin of the heat tube. The ThermTrac insulated conductor is the heart of Thermon's skin effect heating system. This conductor is custom designed by Thermon with dielectric insulation and optional scuff jacket to meet specific project applications. ThermTrac insulated conductor is manufactured 100% by Thermon so the highest quality can be obtained.

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Electric Heaters
Product Number SnoTrac™
Product Name Skin Effect System for Snow and Ice Melting
Heater Type Heating Cables
Unlock Full Specs
to access all available technical data

Similar Products

Self-Regulating Heating Cable - RGS™ - Thermon, Inc
Specs
Heater Type Heating Cables
Sleeve (Sheath) Material Polyolefin
Applications Snow And Ice Melting Systems
View Details
Self-Regulating Heating Cable - RSX™ 15-2 - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 185 F (-51.11 to 85 C)
Sleeve (Sheath) Material Polyolefin
View Details
Circulation Heater -  - Thermon, Inc
Specs
Heater Type Tubular Heaters; Circulation Heater; Duct Heater
Maximum Operating (Sheath) Temperature ? to 1200 F (? to 649 C)
Sleeve (Sheath) Material Stainless Steel
View Details
ProVector® Explosion-Proof Convection Heater - CX1 - Thermon, Inc
Specs
Heater Type Explosion-proof Heater; Air Heater
Phase Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
AC Voltage Required 208 to 600 volts
View Details