Thermon, Inc Tank and Vessel Heating HeetSheet®

Description
HeetSheet tank heating units are constructed of 26-gage type 304 stainless steel, conforming to ASTM A240. The welded waffle style pattern provides multiple flow paths reducing risk of blockage possible with single-flow designs. For temperatures up to 190°C (375°F), Thermon NH non-hardening heat transfer compound is factory applied to the surface of the HeetSheet unit that contacts the tank wall. This is to eliminate air gaps and optimize heat transfer. HeetSheet units are available in multiple sizes and are pre-rolled to conform to the radius of the tank. Stainless steel tubing connections are provided for steam or other heating or cooling media. Customer supplied fittings are used to connect the inlet and outlet tubes to ThermoTube® pre-insulated supply and return tubing. ThermoTube is arranged separately.
Datasheet
Description
HeetSheet tank heating units are constructed of 26-gage type 304 stainless steel, conforming to ASTM A240. The welded waffle style pattern provides multiple flow paths reducing risk of blockage possible with single-flow designs. For temperatures up to 190°C (375°F), Thermon NH non-hardening heat transfer compound is factory applied to the surface of the HeetSheet unit that contacts the tank wall. This is to eliminate air gaps and optimize heat transfer. HeetSheet units are available in multiple sizes and are pre-rolled to conform to the radius of the tank. Stainless steel tubing connections are provided for steam or other heating or cooling media. Customer supplied fittings are used to connect the inlet and outlet tubes to ThermoTube® pre-insulated supply and return tubing. ThermoTube is arranged separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tank and Vessel Heating - HeetSheet® - Thermon, Inc
Austin, TX, United States
Tank and Vessel Heating
HeetSheet®
Tank and Vessel Heating HeetSheet®
HeetSheet tank heating units are constructed of 26-gage type 304 stainless steel, conforming to ASTM A240. The welded waffle style pattern provides multiple flow paths reducing risk of blockage possible with single-flow designs. For temperatures up to 190°C (375°F), Thermon NH non-hardening heat transfer compound is factory applied to the surface of the HeetSheet unit that contacts the tank wall. This is to eliminate air gaps and optimize heat transfer. HeetSheet units are available in multiple sizes and are pre-rolled to conform to the radius of the tank. Stainless steel tubing connections are provided for steam or other heating or cooling media. Customer supplied fittings are used to connect the inlet and outlet tubes to ThermoTube® pre-insulated supply and return tubing. ThermoTube is arranged separately.

HeetSheet tank heating units are constructed of 26-gage type 304 stainless steel, conforming to ASTM A240. The welded waffle style pattern provides multiple flow paths reducing risk of blockage possible with single-flow designs. For temperatures up to 190°C (375°F), Thermon NH non-hardening heat transfer compound is factory applied to the surface of the HeetSheet unit that contacts the tank wall. This is to eliminate air gaps and optimize heat transfer. HeetSheet units are available in multiple sizes and are pre-rolled to conform to the radius of the tank. Stainless steel tubing connections are provided for steam or other heating or cooling media. Customer supplied fittings are used to connect the inlet and outlet tubes to ThermoTube® pre-insulated supply and return tubing. ThermoTube is arranged separately.

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Industrial Heaters
Product Number HeetSheet®
Product Name Tank and Vessel Heating
Heater Type Drum Heater
Unlock Full Specs
to access all available technical data

Similar Products

Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Alloy
View Details
Boost Heating System -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 7000.00 kW (23883 MBH)
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
View Details