ClassificationORPSensorGoldORP Range±1000 mVReferenceAnnular PTFE, double junctionReference ElectrolyteSaturated KCI, polynerized gelOperating Temperature0 to 80 °C / 32 to 176 ºFPressure Tolerance6 bars (87 psi)Potential Matching Pin /
Liquid GroundPlatinumMaterialPPS (Ryton®)Thread¾ NPTCableIntegral 5 m (16.4 ft) low-noise semi-conductor screenedConnectorBNCDimensions: Length (Excludes Cable)151 mmDimensions: Diameter (External)26 mmWeight430 g
| Eutech Instruments Pte. Ltd. | |
|---|---|
| Product Category | Oxidation Reduction Potential (ORP) Electrodes |
| Product Name | Process ORP Electrode |
| Electrode Configuration | SingleCell / No Reference |
| Junction Type | Double Junction |
| Mounting Options | In-Line (Insertion) |