Traceable® Products Traceable® Hour/Day Controller Model 5060

Description
Automatic mechanical units turn on and off any piece of equipment. Use them to turn on chemical, water, and air pumps as part of a sampling process. Automate testing, heating, mixing, or even feeding of animals. Easy-to-set controllers are ready to use out of the box, program in less than a minute, and plug into a wall outlet. They have all of the flexibility and simplicity desired for a lab's routine needs. Index pin displays all time settings Unique index pin memory permits programming the unit to exact time requirements. Pins constantly display all of the time settings. UL listing allows use with electrical equipment to 125 VAC, 15 amps, 1875 watts, and 1/3 horsepower. A single glance verifies an entire program. If a change is necessary, it takes only a second to raise or lower a pin. Simple, easy programming Twenty-four-hour unit may be set in any number of 15-minute increments, 7-Day Controller in any number of 2-hour increments. Both automatically repeat each cycle daily or weekly. The 7-day unit may be programmed to skip weekends or any days. Using the manual override, equipment can be switched on/off immediately without unplugging and without disturbing the program. Rated to 15 amps. Size is 3-1/4 x 2-3/4 x 2 inches. Weight is 5 ounces.
Description
Automatic mechanical units turn on and off any piece of equipment. Use them to turn on chemical, water, and air pumps as part of a sampling process. Automate testing, heating, mixing, or even feeding of animals. Easy-to-set controllers are ready to use out of the box, program in less than a minute, and plug into a wall outlet. They have all of the flexibility and simplicity desired for a lab's routine needs. Index pin displays all time settings Unique index pin memory permits programming the unit to exact time requirements. Pins constantly display all of the time settings. UL listing allows use with electrical equipment to 125 VAC, 15 amps, 1875 watts, and 1/3 horsepower. A single glance verifies an entire program. If a change is necessary, it takes only a second to raise or lower a pin. Simple, easy programming Twenty-four-hour unit may be set in any number of 15-minute increments, 7-Day Controller in any number of 2-hour increments. Both automatically repeat each cycle daily or weekly. The 7-day unit may be programmed to skip weekends or any days. Using the manual override, equipment can be switched on/off immediately without unplugging and without disturbing the program. Rated to 15 amps. Size is 3-1/4 x 2-3/4 x 2 inches. Weight is 5 ounces.

Suppliers

Company
Product
Description
Supplier Links
Traceable® Hour/Day Controller - Model 5060 - Traceable® Products
Webster, TX, USA
Traceable® Hour/Day Controller
Model 5060
Traceable® Hour/Day Controller Model 5060
Automatic mechanical units turn on and off any piece of equipment. Use them to turn on chemical, water, and air pumps as part of a sampling process. Automate testing, heating, mixing, or even feeding of animals. Easy-to-set controllers are ready to use out of the box, program in less than a minute, and plug into a wall outlet. They have all of the flexibility and simplicity desired for a lab's routine needs. Index pin displays all time settings Unique index pin memory permits programming the unit to exact time requirements. Pins constantly display all of the time settings. UL listing allows use with electrical equipment to 125 VAC, 15 amps, 1875 watts, and 1/3 horsepower. A single glance verifies an entire program. If a change is necessary, it takes only a second to raise or lower a pin. Simple, easy programming Twenty-four-hour unit may be set in any number of 15-minute increments, 7-Day Controller in any number of 2-hour increments. Both automatically repeat each cycle daily or weekly. The 7-day unit may be programmed to skip weekends or any days. Using the manual override, equipment can be switched on/off immediately without unplugging and without disturbing the program. Rated to 15 amps. Size is 3-1/4 x 2-3/4 x 2 inches. Weight is 5 ounces.

Automatic mechanical units turn on and off any piece of equipment. Use them to turn on chemical, water, and air pumps as part of a sampling process. Automate testing, heating, mixing, or even feeding of animals. Easy-to-set controllers are ready to use out of the box, program in less than a minute, and plug into a wall outlet. They have all of the flexibility and simplicity desired for a lab's routine needs. Index pin displays all time settings Unique index pin memory permits programming the unit to exact time requirements. Pins constantly display all of the time settings. UL listing allows use with electrical equipment to 125 VAC, 15 amps, 1875 watts, and 1/3 horsepower. A single glance verifies an entire program. If a change is necessary, it takes only a second to raise or lower a pin. Simple, easy programming Twenty-four-hour unit may be set in any number of 15-minute increments, 7-Day Controller in any number of 2-hour increments. Both automatically repeat each cycle daily or weekly. The 7-day unit may be programmed to skip weekends or any days. Using the manual override, equipment can be switched on/off immediately without unplugging and without disturbing the program. Rated to 15 amps. Size is 3-1/4 x 2-3/4 x 2 inches. Weight is 5 ounces.

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Electromechanical Timers
Product Number Model 5060
Product Name Traceable® Hour/Day Controller
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
Direction Up Count
Functions Controller
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZ-3-PK-3 - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details
Type 83.91 - Modular timer 16A - 839102400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Traceable® Hour/Day Controller - Model 5070 - Traceable® Products
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details