Traceable® Products Traceable™ Dual Display Light Meter Model 3252

Description
Dual displays show lux or foot-candles, or percent differential from a reference point, and the selected light source (daylight, tungsten, fluorescent, or mercury). Traceable® light meter has Serial RS-232 output that allows it to be connected to a computer or data logger for monitoring and keeping results. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Readings in lux and foot-candles Dual-Display Meter measures lux in three ranges: 0 to 1999 (1 lux resolution), 2000 to 19,990 (10 lux resolution), and 20,000 to 50,000 (100 lux resolution). Readings in foot-candles: 0 to 199.9 (0.1 Fc resolution), 200 to 1,999 (1 Fc resolution), 2,000 to 5,000 (10 Fc resolution). For accuracy see chart. Unit has zero reference settings for all light sources. Unit recalls highest, lowest, and average readings at the touch of a button. DATA HOLD button freezes the display to capture readings. Precise photodiode and color-correction filter provide cosine- and color-corrected measurements. Jumbo-sized digits are 1-3/8 inches high. Unit is supplied with 2 inch diameter photocell (cable length is 40 inches), Traceable® Certificate, 9-volt alkaline battery, and serial computer output. Probe specification is 2-inch diameter photo cell/40-inch cable length. Size is 7 x 3 x 1-1/4 inches. Weight is 9-1/2 ounces. Replacement battery Cat. No. 1112.
Description
Dual displays show lux or foot-candles, or percent differential from a reference point, and the selected light source (daylight, tungsten, fluorescent, or mercury). Traceable® light meter has Serial RS-232 output that allows it to be connected to a computer or data logger for monitoring and keeping results. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Readings in lux and foot-candles Dual-Display Meter measures lux in three ranges: 0 to 1999 (1 lux resolution), 2000 to 19,990 (10 lux resolution), and 20,000 to 50,000 (100 lux resolution). Readings in foot-candles: 0 to 199.9 (0.1 Fc resolution), 200 to 1,999 (1 Fc resolution), 2,000 to 5,000 (10 Fc resolution). For accuracy see chart. Unit has zero reference settings for all light sources. Unit recalls highest, lowest, and average readings at the touch of a button. DATA HOLD button freezes the display to capture readings. Precise photodiode and color-correction filter provide cosine- and color-corrected measurements. Jumbo-sized digits are 1-3/8 inches high. Unit is supplied with 2 inch diameter photocell (cable length is 40 inches), Traceable® Certificate, 9-volt alkaline battery, and serial computer output. Probe specification is 2-inch diameter photo cell/40-inch cable length. Size is 7 x 3 x 1-1/4 inches. Weight is 9-1/2 ounces. Replacement battery Cat. No. 1112.

Suppliers

Company
Product
Description
Supplier Links
Traceable™ Dual Display Light Meter - Model 3252 - Traceable® Products
Webster, TX, USA
Traceable™ Dual Display Light Meter
Model 3252
Traceable™ Dual Display Light Meter Model 3252
Dual displays show lux or foot-candles, or percent differential from a reference point, and the selected light source (daylight, tungsten, fluorescent, or mercury). Traceable® light meter has Serial RS-232 output that allows it to be connected to a computer or data logger for monitoring and keeping results. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Readings in lux and foot-candles Dual-Display Meter measures lux in three ranges: 0 to 1999 (1 lux resolution), 2000 to 19,990 (10 lux resolution), and 20,000 to 50,000 (100 lux resolution). Readings in foot-candles: 0 to 199.9 (0.1 Fc resolution), 200 to 1,999 (1 Fc resolution), 2,000 to 5,000 (10 Fc resolution). For accuracy see chart. Unit has zero reference settings for all light sources. Unit recalls highest, lowest, and average readings at the touch of a button. DATA HOLD button freezes the display to capture readings. Precise photodiode and color-correction filter provide cosine- and color-corrected measurements. Jumbo-sized digits are 1-3/8 inches high. Unit is supplied with 2 inch diameter photocell (cable length is 40 inches), Traceable® Certificate, 9-volt alkaline battery, and serial computer output. Probe specification is 2-inch diameter photo cell/40-inch cable length. Size is 7 x 3 x 1-1/4 inches. Weight is 9-1/2 ounces. Replacement battery Cat. No. 1112.

Dual displays show lux or foot-candles, or percent differential from a reference point, and the selected light source (daylight, tungsten, fluorescent, or mercury). Traceable® light meter has Serial RS-232 output that allows it to be connected to a computer or data logger for monitoring and keeping results. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Readings in lux and foot-candles Dual-Display Meter measures lux in three ranges: 0 to 1999 (1 lux resolution), 2000 to 19,990 (10 lux resolution), and 20,000 to 50,000 (100 lux resolution). Readings in foot-candles: 0 to 199.9 (0.1 Fc resolution), 200 to 1,999 (1 Fc resolution), 2,000 to 5,000 (10 Fc resolution). For accuracy see chart. Unit has zero reference settings for all light sources. Unit recalls highest, lowest, and average readings at the touch of a button. DATA HOLD button freezes the display to capture readings. Precise photodiode and color-correction filter provide cosine- and color-corrected measurements. Jumbo-sized digits are 1-3/8 inches high. Unit is supplied with 2 inch diameter photocell (cable length is 40 inches), Traceable® Certificate, 9-volt alkaline battery, and serial computer output. Probe specification is 2-inch diameter photo cell/40-inch cable length. Size is 7 x 3 x 1-1/4 inches. Weight is 9-1/2 ounces. Replacement battery Cat. No. 1112.

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Lux Meters (Light Meters)
Product Number Model 3252
Product Name Traceable™ Dual Display Light Meter
Meter Type Lux / Foot Candles
Sensor Diameter 2 inch (50.8 mm)
Illuminance Range 0.0 to 50000 Lux (0.0 to 4645 FC)
Accuracy 4 %
Lux Resolution 1 Lux (0.0929 FC)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminance Meter - T-10A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Meter Type Lux / Foot Candles
Illuminance Range 0.0100 to 299900 Lux (9.29E-4 to 27862 FC)
Operating Temperature Range -10 to 40 C (14 to 104 F)
View Details
Lux Meter - PCE-172 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux; Lux / Foot Candles
Illuminance Range 0.0 to 4000 Lux (0.0 to 372 FC)
Accuracy 5 %
View Details
Light Meter - 61-686 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Meter Type Lux
Illuminance Range 200000 Lux (18581 FC)
Accuracy 3 %
View Details