Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers EK Immersion Cooler

Description
A simple solution for direct cooling of small samples. Thermo Scientific™ EK Immersion Coolers offer wide temperature ranges and integrated control. They can be used with open-bath circulators to provide the easiest way to cool small samples. A reliable and flexible alternative to tap water cooling that eliminates the inconvenience of handling dry ice or liquid nitrogen, saving both time and money. All models feature CFC-free refrigerant. Models EK20 and EK30 Air-cooled cooling circuit Suitable for individual cooling applications like cooling smaller volumes, removing reaction heat or replacing tap water cooling EK20 is designed for baths with a 15cm depth; end temperature of -25°C can be reached in a 5L Dewar vessel EK30 is designed for baths with a 20cm depth; end temperature of -30°C can be reached in a 5L Dewar vessel Models EK45 and EK90 Multi-purpose coolers with own controller for temperature accuracy of approximately 1° to 2°C Suitable for individual cooling applications like cooling smaller volumes or removing reaction heat Air-cooled cooling circuit Digital temperature display EK45: Reaches temperatures down to -45°C in a 5L Dewar vessel EK90: Reaches temperatures down to -90°C in a 5L Dewar vessel
Datasheet
Description
A simple solution for direct cooling of small samples. Thermo Scientific™ EK Immersion Coolers offer wide temperature ranges and integrated control. They can be used with open-bath circulators to provide the easiest way to cool small samples. A reliable and flexible alternative to tap water cooling that eliminates the inconvenience of handling dry ice or liquid nitrogen, saving both time and money. All models feature CFC-free refrigerant. Models EK20 and EK30 Air-cooled cooling circuit Suitable for individual cooling applications like cooling smaller volumes, removing reaction heat or replacing tap water cooling EK20 is designed for baths with a 15cm depth; end temperature of -25°C can be reached in a 5L Dewar vessel EK30 is designed for baths with a 20cm depth; end temperature of -30°C can be reached in a 5L Dewar vessel Models EK45 and EK90 Multi-purpose coolers with own controller for temperature accuracy of approximately 1° to 2°C Suitable for individual cooling applications like cooling smaller volumes or removing reaction heat Air-cooled cooling circuit Digital temperature display EK45: Reaches temperatures down to -45°C in a 5L Dewar vessel EK90: Reaches temperatures down to -90°C in a 5L Dewar vessel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EK Immersion Cooler
A simple solution for direct cooling of small samples. Thermo Scientific™ EK Immersion Coolers offer wide temperature ranges and integrated control. They can be used with open-bath circulators to provide the easiest way to cool small samples. A reliable and flexible alternative to tap water cooling that eliminates the inconvenience of handling dry ice or liquid nitrogen, saving both time and money. All models feature CFC-free refrigerant. Models EK20 and EK30 Air-cooled cooling circuit Suitable for individual cooling applications like cooling smaller volumes, removing reaction heat or replacing tap water cooling EK20 is designed for baths with a 15cm depth; end temperature of -25°C can be reached in a 5L Dewar vessel EK30 is designed for baths with a 20cm depth; end temperature of -30°C can be reached in a 5L Dewar vessel Models EK45 and EK90 Multi-purpose coolers with own controller for temperature accuracy of approximately 1° to 2°C Suitable for individual cooling applications like cooling smaller volumes or removing reaction heat Air-cooled cooling circuit Digital temperature display EK45: Reaches temperatures down to -45°C in a 5L Dewar vessel EK90: Reaches temperatures down to -90°C in a 5L Dewar vessel

A simple solution for direct cooling of small samples. Thermo Scientific™ EK Immersion Coolers offer wide temperature ranges and integrated control. They can be used with open-bath circulators to provide the easiest way to cool small samples. A reliable and flexible alternative to tap water cooling that eliminates the inconvenience of handling dry ice or liquid nitrogen, saving both time and money. All models feature CFC-free refrigerant.

Models EK20 and EK30

  • Air-cooled cooling circuit Suitable for individual cooling applications like cooling smaller volumes, removing reaction heat or replacing tap water cooling
  • EK20 is designed for baths with a 15cm depth; end temperature of -25°C can be reached in a 5L Dewar vessel
  • EK30 is designed for baths with a 20cm depth; end temperature of -30°C can be reached in a 5L Dewar vessel

Models EK45 and EK90

  • Multi-purpose coolers with own controller for temperature accuracy of approximately 1° to 2°C
  • Suitable for individual cooling applications like cooling smaller volumes or removing reaction heat
  • Air-cooled cooling circuit Digital temperature display
  • EK45: Reaches temperatures down to -45°C in a 5L Dewar vessel
  • EK90: Reaches temperatures down to -90°C in a 5L Dewar vessel
Supplier's Site Datasheet

Technical Specifications

  Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Product Category Water Baths
Product Name EK Immersion Cooler
Configuration Controller
Temperature Control Heating; Cooling
Features Programmable
Termperature Range -45 to 150 C (-49 to 302 F)
Temperature Accuracy 0.1000 +/-K (0.1800 +/-F)
Unlock Full Specs
to access all available technical data

Similar Products

SAHARA PPO S14P Heated Bath Circulator -  - Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Specs
Configuration Controlled Bath
Temperature Control Heating
Features Programmable
View Details
Baths/Circulators - 2050 - Caron Products and Services, Inc.
Caron Products and Services, Inc.
View Details
Constant Temperature Bath - CT-2000 - CANNON Instrument Company
CANNON Instrument Company
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Programmable
View Details