EP Scientific Products 40C-TOC

Description
40 mL clear vial open top, welded septum w/cap cover, TOC TOC Certified Containers EP Scientific is currently offering the only low-level certified vials in the market for Total Organic Carbon testing and sampling. Major TOC instrument manufacturers use and recommend our vials. We offer several sizes of containers including the popular 40ml autosampler vials cleaned, certified, and ready to use. Each lot of vials is tested and certified to contribute less than 10ppb TOC as background. Certificate of Analysis included. As with all EP Scientific certified processes, we can provide custom processed low TOC products using our containers or yours. Applications for low TOC products include: USP Method 643 Testing. Off-line and grab sampling of high purity water. 40ml vials fit most automated TOC instruments. Low background is perfect for preparation and storage of standards. Cleaning validation is simplified and costs are reduced by using the TOC method of testing. Our vials are ideal for this sensitive application.
Description
40 mL clear vial open top, welded septum w/cap cover, TOC TOC Certified Containers EP Scientific is currently offering the only low-level certified vials in the market for Total Organic Carbon testing and sampling. Major TOC instrument manufacturers use and recommend our vials. We offer several sizes of containers including the popular 40ml autosampler vials cleaned, certified, and ready to use. Each lot of vials is tested and certified to contribute less than 10ppb TOC as background. Certificate of Analysis included. As with all EP Scientific certified processes, we can provide custom processed low TOC products using our containers or yours. Applications for low TOC products include: USP Method 643 Testing. Off-line and grab sampling of high purity water. 40ml vials fit most automated TOC instruments. Low background is perfect for preparation and storage of standards. Cleaning validation is simplified and costs are reduced by using the TOC method of testing. Our vials are ideal for this sensitive application.

Suppliers

Company
Product
Description
Supplier Links
40 mL clear vial open top, welded septum w/cap cover, TOC TOC Certified Containers EP Scientific is currently offering the only low-level certified vials in the market for Total Organic Carbon testing and sampling. Major TOC instrument manufacturers use and recommend our vials. We offer several sizes of containers including the popular 40ml autosampler vials cleaned, certified, and ready to use. Each lot of vials is tested and certified to contribute less than 10ppb TOC as background. Certificate of Analysis included. As with all EP Scientific certified processes, we can provide custom processed low TOC products using our containers or yours. Applications for low TOC products include: USP Method 643 Testing. Off-line and grab sampling of high purity water. 40ml vials fit most automated TOC instruments. Low background is perfect for preparation and storage of standards. Cleaning validation is simplified and costs are reduced by using the TOC method of testing. Our vials are ideal for this sensitive application.

40 mL clear vial open top, welded septum w/cap cover, TOC

TOC Certified Containers

EP Scientific is currently offering the only low-level certified vials in the market for Total Organic Carbon testing and sampling. Major TOC instrument manufacturers use and recommend our vials. We offer several sizes of containers including the popular 40ml autosampler vials cleaned, certified, and ready to use. Each lot of vials is tested and certified to contribute less than 10ppb TOC as background. Certificate of Analysis included. As with all EP Scientific certified processes, we can provide custom processed low TOC products using our containers or yours. Applications for low TOC products include:

  • USP Method 643 Testing.
  • Off-line and grab sampling of high purity water.
  • 40ml vials fit most automated TOC instruments.
  • Low background is perfect for preparation and storage of standards.
  • Cleaning validation is simplified and costs are reduced by using the TOC method of testing.
  • Our vials are ideal for this sensitive application.
Supplier's Site

Technical Specifications

  EP Scientific Products
Product Category Vials
Product Number 40C-TOC
Volume 40 cc (2.44 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-120 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 44.36 cc (2.71 cubic inches)
View Details
 - ST5-13 - EP Scientific Products
EP Scientific Products
Specs
Volume 5 cc (0.3051 cubic inches)
Outer Diameter 15.08 mm (0.5938 inches)
Height 50.8 mm (2 inches)
View Details
Screw Thread Glass Vials - VA131519 - Pacific Vial Manufacturing, Inc.
Pacific Vial Manufacturing, Inc.
Specs
Mouth Type Standard
Connection Type Screw
Finish (#/#) 13-425
View Details
Pickering Laboratories, Inc.
View Details