EP Scientific Products 340-40C

Description
40 mL clear EPA VOA vial EPA VOA Open Top Vials Available in clear or amber borosilicate glass. Assembled polypropylene caps and 0.060" or .125” PTFE/silicone septa. Vials are directly compatible with autosamplers Chipboard divider packaging cushions and protects vials during shipping Level 3 containers are not pre-cleaned Level 1 Procedure B processing and certification meets or exceeds EPA standards for volatile organic sampling
Description
40 mL clear EPA VOA vial EPA VOA Open Top Vials Available in clear or amber borosilicate glass. Assembled polypropylene caps and 0.060" or .125” PTFE/silicone septa. Vials are directly compatible with autosamplers Chipboard divider packaging cushions and protects vials during shipping Level 3 containers are not pre-cleaned Level 1 Procedure B processing and certification meets or exceeds EPA standards for volatile organic sampling

Suppliers

Company
Product
Description
Supplier Links
40 mL clear EPA VOA vial EPA VOA Open Top Vials Available in clear or amber borosilicate glass. Assembled polypropylene caps and 0.060" or .125” PTFE/silicone septa. Vials are directly compatible with autosamplers Chipboard divider packaging cushions and protects vials during shipping Level 3 containers are not pre-cleaned Level 1 Procedure B processing and certification meets or exceeds EPA standards for volatile organic sampling

40 mL clear EPA VOA vial

EPA VOA Open Top Vials

  • Available in clear or amber borosilicate glass.
  • Assembled polypropylene caps and 0.060" or .125” PTFE/silicone septa.
  • Vials are directly compatible with autosamplers
  • Chipboard divider packaging cushions and protects vials during shipping
  • Level 3 containers are not pre-cleaned
  • Level 1 Procedure B processing and certification meets or exceeds EPA standards for volatile organic sampling
Supplier's Site

Technical Specifications

  EP Scientific Products
Product Category Vials
Product Number 340-40C
Volume 40 cc (2.44 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-200 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 73.93 cc (4.51 cubic inches)
View Details
Sample Vial - LBSV122CRS - Membrane Solutions
Membrane Solutions
Specs
Connection Type Crimp
Volume 2 cc (0.1220 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
CryoCLEAR Vials (Internal Thread) - U-Bottom - 3008 - diaago
Specs
Connection Type Screw
Options Marking Spots
View Details