Greenlee Textron, Inc. Flashlight FL4AAP

Description
RUGGED, WATERPROOF TYPE UL/CSA APPROVAL ABS PLASTIC BODY MATERIAL LED LAMP TYPE AA ALKALINE BATTERY SIZE 4 BATTERY(S) YES BATTERY INCLUDED OVERALL DIMENSION 6.3 INCH W X 1.4 INCH D X 1.6 INCH H BATTERY LIFE 4 TO 5 HR INCLUDES RUBBER COVERED PUSHBUTTON SWITCH
Request a Quote Datasheet
Description
RUGGED, WATERPROOF TYPE UL/CSA APPROVAL ABS PLASTIC BODY MATERIAL LED LAMP TYPE AA ALKALINE BATTERY SIZE 4 BATTERY(S) YES BATTERY INCLUDED OVERALL DIMENSION 6.3 INCH W X 1.4 INCH D X 1.6 INCH H BATTERY LIFE 4 TO 5 HR INCLUDES RUBBER COVERED PUSHBUTTON SWITCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashlight - FL4AAP - Greenlee Textron, Inc.
Rockford, IL, USA
Flashlight
FL4AAP
Flashlight FL4AAP
RUGGED, WATERPROOF TYPE UL/CSA APPROVAL ABS PLASTIC BODY MATERIAL LED LAMP TYPE AA ALKALINE BATTERY SIZE 4 BATTERY(S) YES BATTERY INCLUDED OVERALL DIMENSION 6.3 INCH W X 1.4 INCH D X 1.6 INCH H BATTERY LIFE 4 TO 5 HR INCLUDES RUBBER COVERED PUSHBUTTON SWITCH
  • RUGGED, WATERPROOF TYPE
  • UL/CSA APPROVAL
  • ABS PLASTIC BODY MATERIAL
  • LED LAMP TYPE
  • AA ALKALINE BATTERY SIZE
  • 4 BATTERY(S)
  • YES BATTERY INCLUDED
  • OVERALL DIMENSION 6.3 INCH W X 1.4 INCH D X 1.6 INCH H
  • BATTERY LIFE 4 TO 5 HR
  • INCLUDES RUBBER COVERED PUSHBUTTON SWITCH
Supplier's Site Datasheet
Flashlights - FL4AAP-ND - DigiKey
Thief River Falls, MN, United States
Flashlights
FL4AAP-ND
Flashlights FL4AAP-ND
"Flashlight Standard Style LED 120 Lumens AA (Requires 4) 6.30"" (160.0mm)"

"Flashlight Standard Style LED 120 Lumens AA (Requires 4) 6.30"" (160.0mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Flashlights Flashlights
Product Number FL4AAP FL4AAP-ND
Product Name Flashlight Flashlights
Power Source Battery Battery
Battery Size AA AA
Number of Batteries 4
Lamp Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 134821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details
Flashlight - FL2D - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Source Battery
Battery Size D
Number of Batteries 2
View Details
2 suppliers
Lights > UK2AAA Xenon Pen Light S -  - Underwater Kinetics
Specs
Flashlight Type XENON
Power Source Battery; Alkaline; 2 AAA Alkaline / LR3
Length 5 inch (127 mm)
View Details