Greenlee Textron, Inc. Multimeter EK12T

Description
DIGITAL TYPE UL, CUL, CE APPROVAL (2) 1.5 V AAA BATTERY TYPE TEST LEAD, BEAD TEMPERATURE PROBE INCLUSION -4 TO 572 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE PARAMETER MEASURED 250.0 OHM, 2.500/25.00/250.0 KILO OHM, 2.500/25.00 MEGA OHM RESISTANCE RANGE 250.0/2500 MICROAMPERE, 25.00/250.0 MILLIAMPERE, 2.500/10 AMPERE AC CURRENT RANGE 250.0/2500 MICROAMPERE, 25.00/250.0 MILLIAMPERE, 2.500/10 AMPERE DC CURRENT RANGE 2.500/25.00/250.0 NANOFARAD, 2.500/25.00 MICROFARAD CAPACITANCE RANGE GREENLEE[R] BRAND
Description
DIGITAL TYPE UL, CUL, CE APPROVAL (2) 1.5 V AAA BATTERY TYPE TEST LEAD, BEAD TEMPERATURE PROBE INCLUSION -4 TO 572 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE PARAMETER MEASURED 250.0 OHM, 2.500/25.00/250.0 KILO OHM, 2.500/25.00 MEGA OHM RESISTANCE RANGE 250.0/2500 MICROAMPERE, 25.00/250.0 MILLIAMPERE, 2.500/10 AMPERE AC CURRENT RANGE 250.0/2500 MICROAMPERE, 25.00/250.0 MILLIAMPERE, 2.500/10 AMPERE DC CURRENT RANGE 2.500/25.00/250.0 NANOFARAD, 2.500/25.00 MICROFARAD CAPACITANCE RANGE GREENLEE[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
Multimeter - EK12T - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
EK12T
Multimeter EK12T
DIGITAL TYPE UL, CUL, CE APPROVAL (2) 1.5 V AAA BATTERY TYPE TEST LEAD, BEAD TEMPERATURE PROBE INCLUSION -4 TO 572 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE PARAMETER MEASURED 250.0 OHM, 2.500/25.00/250.0 KILO OHM, 2.500/25.00 MEGA OHM RESISTANCE RANGE 250.0/2500 MICROAMPERE, 25.00/250.0 MILLIAMPERE, 2.500/10 AMPERE AC CURRENT RANGE 250.0/2500 MICROAMPERE, 25.00/250.0 MILLIAMPERE, 2.500/10 AMPERE DC CURRENT RANGE 2.500/25.00/250.0 NANOFARAD, 2.500/25.00 MICROFARAD CAPACITANCE RANGE GREENLEE[R] BRAND
  • DIGITAL TYPE
  • UL, CUL, CE APPROVAL
  • (2) 1.5 V AAA BATTERY TYPE
  • TEST LEAD, BEAD TEMPERATURE PROBE INCLUSION
  • -4 TO 572 DEG F TEMPERATURE RANGE
  • AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE PARAMETER MEASURED
  • 250.0 OHM, 2.500/25.00/250.0 KILO OHM, 2.500/25.00 MEGA OHM RESISTANCE RANGE
  • 250.0/2500 MICROAMPERE, 25.00/250.0 MILLIAMPERE, 2.500/10 AMPERE AC CURRENT RANGE
  • 250.0/2500 MICROAMPERE, 25.00/250.0 MILLIAMPERE, 2.500/10 AMPERE DC CURRENT RANGE
  • 2.500/25.00/250.0 NANOFARAD, 2.500/25.00 MICROFARAD CAPACITANCE RANGE
  • GREENLEE[R] BRAND
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc.
Product Category Digital Multimeters
Product Number EK12T
Product Name Multimeter
Form Factor Handheld
Measurement Type AC / DC
Special Measurement Types Temperature
Options & Features Battery powered
Unlock Full Specs
to access all available technical data

Similar Products

400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT195E Industrial IP65 TRMS Digital Multimeter - UT195E - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details