Greenlee Textron, Inc. Multimeter DM-310

Description
DIGITAL TYPE +/- (1.2 PERCENT +6) DC VOLTAGE MAXIMUM, +/- (2.5 PERCENT +6) AC VOLTAGE MAXIMUM, +/- (2 PERCENT + 0.04) RESISTANCE MAXIMUM, +/- (0.05 PERCENT + 0.01) FREQUENCY MAXIMUM, +/- (1.6 PERCENT +4) CAPACITANCE MAXIMUM ACCURACY LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL TEST LEAD, CARRYING CASE INCLUSION AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TRMS MEASUREMENT PARAMETER MEASURED 40 HZ, 100 TO 60 KHZ FREQUENCY RANGE 600 OHM, 6/60/600KILO OHM,6/60MEGA OHM RESISTANCE RANGE 6/10 AMPERE AC CURRENT RANGE 6/10 AMPERE DC CURRENT RANGE 6/60/600/1000 V, 600 MILLIVOLT AC VOLTAGE RANGE 6/60/600/1000 V, 600 MILLIVOLT DC VOLTAGE RANGE 600 NANOFARAD, 6/60/600/2000 MICROFARAD CAPACITANCE RANGE
Datasheet
Description
DIGITAL TYPE +/- (1.2 PERCENT +6) DC VOLTAGE MAXIMUM, +/- (2.5 PERCENT +6) AC VOLTAGE MAXIMUM, +/- (2 PERCENT + 0.04) RESISTANCE MAXIMUM, +/- (0.05 PERCENT + 0.01) FREQUENCY MAXIMUM, +/- (1.6 PERCENT +4) CAPACITANCE MAXIMUM ACCURACY LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL TEST LEAD, CARRYING CASE INCLUSION AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TRMS MEASUREMENT PARAMETER MEASURED 40 HZ, 100 TO 60 KHZ FREQUENCY RANGE 600 OHM, 6/60/600KILO OHM,6/60MEGA OHM RESISTANCE RANGE 6/10 AMPERE AC CURRENT RANGE 6/10 AMPERE DC CURRENT RANGE 6/60/600/1000 V, 600 MILLIVOLT AC VOLTAGE RANGE 6/60/600/1000 V, 600 MILLIVOLT DC VOLTAGE RANGE 600 NANOFARAD, 6/60/600/2000 MICROFARAD CAPACITANCE RANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - DM-310 - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
DM-310
Multimeter DM-310
DIGITAL TYPE +/- (1.2 PERCENT +6) DC VOLTAGE MAXIMUM, +/- (2.5 PERCENT +6) AC VOLTAGE MAXIMUM, +/- (2 PERCENT + 0.04) RESISTANCE MAXIMUM, +/- (0.05 PERCENT + 0.01) FREQUENCY MAXIMUM, +/- (1.6 PERCENT +4) CAPACITANCE MAXIMUM ACCURACY LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL TEST LEAD, CARRYING CASE INCLUSION AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TRMS MEASUREMENT PARAMETER MEASURED 40 HZ, 100 TO 60 KHZ FREQUENCY RANGE 600 OHM, 6/60/600KILO OHM,6/60MEGA OHM RESISTANCE RANGE 6/10 AMPERE AC CURRENT RANGE 6/10 AMPERE DC CURRENT RANGE 6/60/600/1000 V, 600 MILLIVOLT AC VOLTAGE RANGE 6/60/600/1000 V, 600 MILLIVOLT DC VOLTAGE RANGE 600 NANOFARAD, 6/60/600/2000 MICROFARAD CAPACITANCE RANGE
  • DIGITAL TYPE
  • +/- (1.2 PERCENT +6) DC VOLTAGE MAXIMUM, +/- (2.5 PERCENT +6) AC VOLTAGE MAXIMUM, +/- (2 PERCENT + 0.04) RESISTANCE MAXIMUM, +/- (0.05 PERCENT + 0.01) FREQUENCY MAXIMUM, +/- (1.6 PERCENT +4) CAPACITANCE MAXIMUM ACCURACY
  • LCD DISPLAY TYPE
  • UL (CANADA AND US), CE APPROVAL
  • TEST LEAD, CARRYING CASE INCLUSION
  • AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TRMS MEASUREMENT PARAMETER MEASURED
  • 40 HZ, 100 TO 60 KHZ FREQUENCY RANGE
  • 600 OHM, 6/60/600KILO OHM,6/60MEGA OHM RESISTANCE RANGE
  • 6/10 AMPERE AC CURRENT RANGE
  • 6/10 AMPERE DC CURRENT RANGE
  • 6/60/600/1000 V, 600 MILLIVOLT AC VOLTAGE RANGE
  • 6/60/600/1000 V, 600 MILLIVOLT DC VOLTAGE RANGE
  • 600 NANOFARAD, 6/60/600/2000 MICROFARAD CAPACITANCE RANGE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Digital Multimeters
Product Number DM-310
Product Name Multimeter
Form Factor Handheld
Measurement Type AC / DC
Special Measurement Types Continuity Check; True RMS Current Measurement
DC Voltage 6 to 1000 volts
AC Voltage 0.6000 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT161D 1000V True RMS Digital Multimeter - Temperature & High Current - UT161D - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details