STEEL MATERIAL
3/16 INCH AND 1/4 INCH FLAT-TIP, #1 AND #2 PHILLIPS SIZE
CHROME PLATED FINISH
PRECISION MACHINED, HARDENED PROCESS
PHILLIPS, FLAT-TIP SCREWDRIVER BIT TYPE
Greenlee Textron, Inc.
Done
Datasheet
Description
STEEL MATERIAL
3/16 INCH AND 1/4 INCH FLAT-TIP, #1 AND #2 PHILLIPS SIZE
CHROME PLATED FINISH
PRECISION MACHINED, HARDENED PROCESS
PHILLIPS, FLAT-TIP SCREWDRIVER BIT TYPE
STEEL MATERIAL
3/16 INCH AND 1/4 INCH FLAT-TIP, #1 AND #2 PHILLIPS SIZE
CHROME PLATED FINISH
PRECISION MACHINED, HARDENED PROCESS
PHILLIPS, FLAT-TIP SCREWDRIVER BIT TYPE
STEEL MATERIAL
3/16 INCH AND 1/4 INCH FLAT-TIP, #1 AND #2 PHILLIPS SIZE