Greenlee Textron, Inc. Hand Conduit Bender 884E980

Description
ALUMINUM MATERIAL 7-1/4 TO 2 INCH RIGID BENDING RADIUS 90 DEG BENDING ANGLE 1-1/4 TO 4 INCH RIGID RIGID/IMC CONDUIT SIZE ALUMINUM CONDUIT MATERIAL VOLTAGE RATING 120 VAC INCLUDES 980 ELECTRIC HYDRAULIC PUMP
Datasheet
Description
ALUMINUM MATERIAL 7-1/4 TO 2 INCH RIGID BENDING RADIUS 90 DEG BENDING ANGLE 1-1/4 TO 4 INCH RIGID RIGID/IMC CONDUIT SIZE ALUMINUM CONDUIT MATERIAL VOLTAGE RATING 120 VAC INCLUDES 980 ELECTRIC HYDRAULIC PUMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Conduit Bender - 884E980 - Greenlee Textron, Inc.
Rockford, IL, USA
Hand Conduit Bender
884E980
Hand Conduit Bender 884E980
ALUMINUM MATERIAL 7-1/4 TO 2 INCH RIGID BENDING RADIUS 90 DEG BENDING ANGLE 1-1/4 TO 4 INCH RIGID RIGID/IMC CONDUIT SIZE ALUMINUM CONDUIT MATERIAL VOLTAGE RATING 120 VAC INCLUDES 980 ELECTRIC HYDRAULIC PUMP
  • ALUMINUM MATERIAL
  • 7-1/4 TO 2 INCH RIGID BENDING RADIUS
  • 90 DEG BENDING ANGLE
  • 1-1/4 TO 4 INCH RIGID RIGID/IMC CONDUIT SIZE
  • ALUMINUM CONDUIT MATERIAL
  • VOLTAGE RATING 120 VAC
  • INCLUDES 980 ELECTRIC HYDRAULIC PUMP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Tube and Pipe Bending Machines
Product Number 884E980
Product Name Hand Conduit Bender
Power Manual
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Benders - 1780354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.2362 inch (6 mm)
View Details
Rebar Bender -  - Bobcat Company
Bobcat Company
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
Hand Conduit Bender - 841FH - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Manual
Shape Round
Maximum Round Size 0.5000 inch (12.7 mm)
View Details
Machining Center - PLANET - BLM GROUP USA Corporation
BLM GROUP USA Corporation
Specs
Type Ram; Rotary Draw / Mandrel
Power Electric
Shape Round
View Details