Greenlee Textron, Inc. Hand Conduit Bender 882E975

Description
7-7/32 TO 9-5/16 INCH EMT BENDING RADIUS 1-1/4 TO 2 INCH, 1-1/2 TO 2 INCH EMT EMT CONDUIT SIZE FLIP-TOP[R] BRAND VOLTAGE RATING 120 VAC INCLUDES 975 ELECTRIC HYDRAULIC PUMP
Datasheet
Description
7-7/32 TO 9-5/16 INCH EMT BENDING RADIUS 1-1/4 TO 2 INCH, 1-1/2 TO 2 INCH EMT EMT CONDUIT SIZE FLIP-TOP[R] BRAND VOLTAGE RATING 120 VAC INCLUDES 975 ELECTRIC HYDRAULIC PUMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Conduit Bender - 882E975 - Greenlee Textron, Inc.
Rockford, IL, USA
Hand Conduit Bender
882E975
Hand Conduit Bender 882E975
7-7/32 TO 9-5/16 INCH EMT BENDING RADIUS 1-1/4 TO 2 INCH, 1-1/2 TO 2 INCH EMT EMT CONDUIT SIZE FLIP-TOP[R] BRAND VOLTAGE RATING 120 VAC INCLUDES 975 ELECTRIC HYDRAULIC PUMP
  • 7-7/32 TO 9-5/16 INCH EMT BENDING RADIUS
  • 1-1/4 TO 2 INCH, 1-1/2 TO 2 INCH EMT EMT CONDUIT SIZE
  • FLIP-TOP[R] BRAND
  • VOLTAGE RATING 120 VAC
  • INCLUDES 975 ELECTRIC HYDRAULIC PUMP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Tube and Pipe Bending Machines
Product Number 882E975
Product Name Hand Conduit Bender
Power Manual
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Benders - 1780357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.4724 inch (12 mm)
View Details
Rebar Bender -  - Bobcat Company
Bobcat Company
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
Hand Conduit Bender - 841A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Manual
Shape Round
Maximum Round Size 0.5000 inch (12.7 mm)
View Details
ELECT XL Series - ELECT 130 - BLM GROUP USA Corporation
BLM GROUP USA Corporation
Specs
Type Rotary Draw / Mandrel
Power Electric
Shape Round
View Details