Greenlee Textron, Inc. Hand Conduit Bender 881CTE980

Description
STEEL MATERIAL 13-1/2 TO 20-7/8 INCH BENDING RADIUS 90 DEG BENDING ANGLE 2-1/2 TO 4 INCH EMT CONDUIT SIZE 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE CAM TRACK[R] BRAND OPERATING VOLTAGE RATING 120 VAC INCLUDES 980 ELECTRIC HYDRAULIC PUMP APPLICATION ONE-SHOT 90 DEG BENDS IN 2-1/2, 3, 3-1/2 AND 4 INCH EMT, IMC AND RIGID CONDUIT
Datasheet
Description
STEEL MATERIAL 13-1/2 TO 20-7/8 INCH BENDING RADIUS 90 DEG BENDING ANGLE 2-1/2 TO 4 INCH EMT CONDUIT SIZE 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE CAM TRACK[R] BRAND OPERATING VOLTAGE RATING 120 VAC INCLUDES 980 ELECTRIC HYDRAULIC PUMP APPLICATION ONE-SHOT 90 DEG BENDS IN 2-1/2, 3, 3-1/2 AND 4 INCH EMT, IMC AND RIGID CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Conduit Bender - 881CTE980 - Greenlee Textron, Inc.
Rockford, IL, USA
Hand Conduit Bender
881CTE980
Hand Conduit Bender 881CTE980
STEEL MATERIAL 13-1/2 TO 20-7/8 INCH BENDING RADIUS 90 DEG BENDING ANGLE 2-1/2 TO 4 INCH EMT CONDUIT SIZE 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE CAM TRACK[R] BRAND OPERATING VOLTAGE RATING 120 VAC INCLUDES 980 ELECTRIC HYDRAULIC PUMP APPLICATION ONE-SHOT 90 DEG BENDS IN 2-1/2, 3, 3-1/2 AND 4 INCH EMT, IMC AND RIGID CONDUIT
  • STEEL MATERIAL
  • 13-1/2 TO 20-7/8 INCH BENDING RADIUS
  • 90 DEG BENDING ANGLE
  • 2-1/2 TO 4 INCH EMT CONDUIT SIZE
  • 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE
  • CAM TRACK[R] BRAND
  • OPERATING VOLTAGE RATING 120 VAC
  • INCLUDES 980 ELECTRIC HYDRAULIC PUMP
  • APPLICATION ONE-SHOT 90 DEG BENDS IN 2-1/2, 3, 3-1/2 AND 4 INCH EMT, IMC AND RIGID CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Tube and Pipe Bending Machines
Product Number 881CTE980
Product Name Hand Conduit Bender
Power Manual
Unlock Full Specs
to access all available technical data

Similar Products

Rebar Bender -  - Bobcat Company
Bobcat Company
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
Hand Conduit Bender - 1811 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Manual
Shape Round
Maximum Round Size 0.7500 inch (19.05 mm)
View Details
ELECT Series - ELECT 80 - BLM GROUP USA Corporation
BLM GROUP USA Corporation
Specs
Type Rotary Draw / Mandrel
Power Electric
Shape Round
View Details