Greenlee Textron, Inc. Hand Conduit Bender 881CTDE980

Description
HYDRAULIC TYPE STEEL REINFORCED (FOLLOW BAR) MATERIAL 13-1/2 TO 20-7/8 INCH BENDING RADIUS NO HANDLE INCLUDED 0 TO 90 DEG BENDING ANGLE 2-1/2 TO 4 INCH EMT CONDUIT SIZE 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE CAM TRACK[R] BRAND VOLTAGE RATING 120 VAC INCLUDES 980 ELECTRIC HYDRAULIC PUMP
Datasheet
Description
HYDRAULIC TYPE STEEL REINFORCED (FOLLOW BAR) MATERIAL 13-1/2 TO 20-7/8 INCH BENDING RADIUS NO HANDLE INCLUDED 0 TO 90 DEG BENDING ANGLE 2-1/2 TO 4 INCH EMT CONDUIT SIZE 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE CAM TRACK[R] BRAND VOLTAGE RATING 120 VAC INCLUDES 980 ELECTRIC HYDRAULIC PUMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Conduit Bender - 881CTDE980 - Greenlee Textron, Inc.
Rockford, IL, USA
Hand Conduit Bender
881CTDE980
Hand Conduit Bender 881CTDE980
HYDRAULIC TYPE STEEL REINFORCED (FOLLOW BAR) MATERIAL 13-1/2 TO 20-7/8 INCH BENDING RADIUS NO HANDLE INCLUDED 0 TO 90 DEG BENDING ANGLE 2-1/2 TO 4 INCH EMT CONDUIT SIZE 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE CAM TRACK[R] BRAND VOLTAGE RATING 120 VAC INCLUDES 980 ELECTRIC HYDRAULIC PUMP
  • HYDRAULIC TYPE
  • STEEL REINFORCED (FOLLOW BAR) MATERIAL
  • 13-1/2 TO 20-7/8 INCH BENDING RADIUS
  • NO HANDLE INCLUDED
  • 0 TO 90 DEG BENDING ANGLE
  • 2-1/2 TO 4 INCH EMT CONDUIT SIZE
  • 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE
  • CAM TRACK[R] BRAND
  • VOLTAGE RATING 120 VAC
  • INCLUDES 980 ELECTRIC HYDRAULIC PUMP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Tube and Pipe Bending Machines
Product Number 881CTDE980
Product Name Hand Conduit Bender
Power Manual; Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Hand Conduit Bender - 882CBE975 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Manual
Shape Round
Maximum Round Size 1.25 to 2 inch (31.75 to 50.8 mm)
View Details
Mandrel Bending Machine - DB 2060 3A CNC - transfluid Maschinenbau GmbH
transfluid Maschinenbau GmbH
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
Hand Conduit Bender - 56211 - Klein Tools, Inc.
Specs
Type Roll
Power Manual
Shape Round
View Details