Greenlee Textron, Inc. Hand Conduit Bender 881CT

Description
HYDRAULIC TYPE STEEL REINFORCED (FOLLOW BAR) MATERIAL 13-1/2 TO 20-7/8 INCH BENDING RADIUS NO HANDLE INCLUDED 0 TO 90 DEG BENDING ANGLE 2-1/2 TO 4 INCH EMT CONDUIT SIZE 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE CAM TRACK[R] BRAND
Datasheet
Description
HYDRAULIC TYPE STEEL REINFORCED (FOLLOW BAR) MATERIAL 13-1/2 TO 20-7/8 INCH BENDING RADIUS NO HANDLE INCLUDED 0 TO 90 DEG BENDING ANGLE 2-1/2 TO 4 INCH EMT CONDUIT SIZE 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE CAM TRACK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Conduit Bender - 881CT - Greenlee Textron, Inc.
Rockford, IL, USA
Hand Conduit Bender
881CT
Hand Conduit Bender 881CT
HYDRAULIC TYPE STEEL REINFORCED (FOLLOW BAR) MATERIAL 13-1/2 TO 20-7/8 INCH BENDING RADIUS NO HANDLE INCLUDED 0 TO 90 DEG BENDING ANGLE 2-1/2 TO 4 INCH EMT CONDUIT SIZE 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE CAM TRACK[R] BRAND
  • HYDRAULIC TYPE
  • STEEL REINFORCED (FOLLOW BAR) MATERIAL
  • 13-1/2 TO 20-7/8 INCH BENDING RADIUS
  • NO HANDLE INCLUDED
  • 0 TO 90 DEG BENDING ANGLE
  • 2-1/2 TO 4 INCH EMT CONDUIT SIZE
  • 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE
  • CAM TRACK[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Tube and Pipe Bending Machines
Product Number 881CT
Product Name Hand Conduit Bender
Power Manual; Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Benders - 1780355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.3150 inch (8 mm)
View Details
Mobile Bending Machine - MB 642 - transfluid Maschinenbau GmbH
transfluid Maschinenbau GmbH
Specs
Power Hydraulic
Shape Round
Maximum Round Size 0.2500 to 1.62 inch (6.35 to 41.27 mm)
View Details
Hand Conduit Bender - 841A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Manual
Shape Round
Maximum Round Size 0.5000 inch (12.7 mm)
View Details
Hand Held Tube Benders - TB108 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Roll
Power Manual
View Details