Greenlee Textron, Inc. Hand Conduit Bender 880E975

Description
ALUMINUM MATERIAL 4 TO 9-1/2 INCH RIGID BENDING RADIUS 1 TO 2 INCH RIGID RIGID/IMC CONDUIT SIZE ALUMINUM CONDUIT MATERIAL VOLTAGE RATING 120 VAC INCLUDES 975 ELECTRIC HYDRAULIC PUMP
Datasheet
Description
ALUMINUM MATERIAL 4 TO 9-1/2 INCH RIGID BENDING RADIUS 1 TO 2 INCH RIGID RIGID/IMC CONDUIT SIZE ALUMINUM CONDUIT MATERIAL VOLTAGE RATING 120 VAC INCLUDES 975 ELECTRIC HYDRAULIC PUMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Conduit Bender - 880E975 - Greenlee Textron, Inc.
Rockford, IL, USA
Hand Conduit Bender
880E975
Hand Conduit Bender 880E975
ALUMINUM MATERIAL 4 TO 9-1/2 INCH RIGID BENDING RADIUS 1 TO 2 INCH RIGID RIGID/IMC CONDUIT SIZE ALUMINUM CONDUIT MATERIAL VOLTAGE RATING 120 VAC INCLUDES 975 ELECTRIC HYDRAULIC PUMP
  • ALUMINUM MATERIAL
  • 4 TO 9-1/2 INCH RIGID BENDING RADIUS
  • 1 TO 2 INCH RIGID RIGID/IMC CONDUIT SIZE
  • ALUMINUM CONDUIT MATERIAL
  • VOLTAGE RATING 120 VAC
  • INCLUDES 975 ELECTRIC HYDRAULIC PUMP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Tube and Pipe Bending Machines
Product Number 880E975
Product Name Hand Conduit Bender
Power Manual
Unlock Full Specs
to access all available technical data

Similar Products

Compact Bending Machine - DB 2076 K - transfluid Maschinenbau GmbH
transfluid Maschinenbau GmbH
Specs
Type Rotary Draw / Mandrel
Power Manual (optional feature); Hydraulic
Shape Round
View Details
Hand Conduit Bender - 881CTD - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Manual
Shape Round
Maximum Round Size 2.5 to 4 inch (63.5 to 102 mm)
View Details
Hand Held Tube Benders - TB108 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Roll
Power Manual
View Details